Caddock Electronics, Inc. Resistors - Through Hole Resistors MP915-8.00-1%

Description
Win Source Part Number: 1227356-MP915-8.00-1 % Category: Resistors>Through Hole Resistors Series: Kool-Pak®MP900 Features: Moisture Resistant, Non-Inductive Package: Tube Height - Seated (Max): 0.450" (11.44mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 15W Composition: Thick Film Number of Terminations: 2 Resistance: 8 Ohms Package / Case: TO-126-2 Supplier Device Package: TO-126 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.320" L x 0.110" W (8.12mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Caddock Electronics Inc. Other Names: Q5845716,REFMP915-8. 00-1%,MP915-8.00-1%- ND,MP915-8.00-F,MP91 58.001%
Request a Quote Datasheet
Description
Win Source Part Number: 1227356-MP915-8.00-1 % Category: Resistors>Through Hole Resistors Series: Kool-Pak®MP900 Features: Moisture Resistant, Non-Inductive Package: Tube Height - Seated (Max): 0.450" (11.44mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 15W Composition: Thick Film Number of Terminations: 2 Resistance: 8 Ohms Package / Case: TO-126-2 Supplier Device Package: TO-126 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.320" L x 0.110" W (8.12mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Caddock Electronics Inc. Other Names: Q5845716,REFMP915-8. 00-1%,MP915-8.00-1%- ND,MP915-8.00-F,MP91 58.001%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1227356-MP915-8.00-1%
Resistors - Through Hole Resistors 1227356-MP915-8.00-1%
Win Source Part Number: 1227356-MP915-8.00-1 % Category: Resistors>Through Hole Resistors Series: Kool-Pak®MP900 Features: Moisture Resistant, Non-Inductive Package: Tube Height - Seated (Max): 0.450" (11.44mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 15W Composition: Thick Film Number of Terminations: 2 Resistance: 8 Ohms Package / Case: TO-126-2 Supplier Device Package: TO-126 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.320" L x 0.110" W (8.12mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Caddock Electronics Inc. Other Names: Q5845716,REFMP915-8. 00-1%,MP915-8.00-1%- ND,MP915-8.00-F,MP91 58.001%

Win Source Part Number: 1227356-MP915-8.00-1%
Category: Resistors>Through Hole Resistors
Series: Kool-Pak®MP900
Features: Moisture Resistant, Non-Inductive
Package: Tube
Height - Seated (Max): 0.450" (11.44mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: -20/ +80ppm/°C
Power (Watts): 15W
Composition: Thick Film
Number of Terminations: 2
Resistance: 8 Ohms
Package / Case: TO-126-2
Supplier Device Package: TO-126
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.320" L x 0.110" W (8.12mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Caddock Electronics Inc.
Other Names: Q5845716,REFMP915-8.00-1%,MP915-8.00-1%-ND,MP915-8.00-F,MP9158.001%

Buy Now Datasheet
Through Hole Resistors - MP915-8.00-F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP915-8.00-F-ND
Through Hole Resistors MP915-8.00-F-ND
8 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

8 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1227356-MP915-8.00-1% MP915-8.00-F-ND
Product Name Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient -20 to 80 ±ppm/°C 80 ±ppm/°C
Power Rating 15 watts 15 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details