Caddock Electronics, Inc. Through Hole Resistors MP915-7.50-1%

Description
7.5 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
7.5 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP915-7.50F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP915-7.50F-ND
Through Hole Resistors MP915-7.50F-ND
7.5 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

7.5 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor;Thick Film;Res 7.5 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink - 70089435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 7.5 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink
70089435
Resistor;Thick Film;Res 7.5 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink 70089435
Resistor;Thick Film;Res 7.5 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Hea t Sink

Resistor;Thick Film;Res 7.5 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number MP915-7.50F-ND 70089435
Product Name Through Hole Resistors Resistor;Thick Film;Res 7.5 Ohms;Pwr-Rtg 15 W;Tol 1%;Radial;TO-126;Heat Sink
Configuration Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-126-2 Radial Leads; TO-126
Resistance Range 7.5 ohms 7.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details