Caddock Electronics, Inc. Through Hole Resistors MP915-3.30-1%

Description
3.3 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
3.3 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP915-3.30F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP915-3.30F-ND
Through Hole Resistors MP915-3.30F-ND
3.3 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

3.3 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistors - Through Hole Resistors - 1349984-MP915-3.30-1% - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1349984-MP915-3.30-1%
Resistors - Through Hole Resistors 1349984-MP915-3.30-1%
Win Source Part Number: 1349984-MP915-3.30-1 % Category: Resistors - Through Hole Resistors Series: Kool-Pak®MP900 Features: Moisture Resistant, Non-Inductive Package: Tube Size / Dimension: 0.320" L x 0.110" W (8.12mm x 2.79mm) Height - Seated (Max): 0.450" (11.44mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 15W Composition: Thick Film Number of Terminations: 2 Resistance: 3.3 Ohms Package / Case: TO-126-2 Supplier Device Package: TO-126 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Mfr: Caddock Electronics Inc.

Win Source Part Number: 1349984-MP915-3.30-1%
Category: Resistors - Through Hole Resistors
Series: Kool-Pak®MP900
Features: Moisture Resistant, Non-Inductive
Package: Tube
Size / Dimension: 0.320" L x 0.110" W (8.12mm x 2.79mm)
Height - Seated (Max): 0.450" (11.44mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: -20/ +80ppm/°C
Power (Watts): 15W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3.3 Ohms
Package / Case: TO-126-2
Supplier Device Package: TO-126
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Mfr: Caddock Electronics Inc.

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number MP915-3.30F-ND 1349984-MP915-3.30-1%
Product Name Through Hole Resistors Resistors - Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip)
Mounting / Packaging TO-126-2
Resistance Range 3.3 ohms 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311313 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details