Caddock Electronics, Inc. 20 OHM 15W Resistor MP915-20.0

Description
RES 20 OHM 15W 1% TO126 Product overview: MP915-20.0 from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP915-20.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 20 OHM 15W 1% TO126 Product overview: MP915-20.0 from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP915-20.0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 15W Resistor - 53-MP915-20.0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 15W Resistor
53-MP915-20.0
20 OHM 15W Resistor 53-MP915-20.0
RES 20 OHM 15W 1% TO126 Product overview: MP915-20.0 from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP915-20.0 can be used for catalog matching and distributor lookup.

RES 20 OHM 15W 1% TO126 Product overview: MP915-20.0 from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP915-20.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Resistors
Product Number 53-MP915-20.0
Product Name 20 OHM 15W Resistor
Temperature Coefficient -0.2500 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details