Caddock Electronics, Inc. Through Hole Resistors MP915-20.0-1%

Description
20 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
20 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP915-20.0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP915-20.0F-ND
Through Hole Resistors MP915-20.0F-ND
20 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

20 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MP915-20.0-1%
927828-MP915-20.0-1%
Through Hole Resistors - MP915-20.0-1% 927828-MP915-20.0-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 927828-MP915-20.0-1% Series: Kool-Pak®MP900 Operating Temperature Range: -55°C ~ 150°C Features: 20 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film Package: TO-126-2 Package: Tube Categories: Resistors Case / Package: TO-126 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0090 Other Part Number: Q5269855, REFMP915-20.0-1%, MP915-20.0F

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 927828-MP915-20.0-1%
Series: Kool-Pak®MP900
Operating Temperature Range: -55°C ~ 150°C
Features: 20 Ohms ±1% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Package: TO-126-2
Package: Tube
Categories: Resistors
Case / Package: TO-126
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0090
Other Part Number: Q5269855, REFMP915-20.0-1%, MP915-20.0F

Buy Now Datasheet
20 OHM 15W Resistor - 53-MP915-20.0-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 15W Resistor
53-MP915-20.0-1%
20 OHM 15W Resistor 53-MP915-20.0-1%
RES 20 OHM 1% 15W TO126 Product overview: MP915-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP915-20.0-1% can be used for catalog matching and distributor lookup.

RES 20 OHM 1% 15W TO126 Product overview: MP915-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 15W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 15W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP915-20.0-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 3204750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
3204750
Through Hole Resistors 3204750
Caddock MP915-20.0-1% Resistor

Caddock MP915-20.0-1% Resistor

Supplier's Site
Current Sense Resistor, 20 Ohm, 15W, 1%; Resistance Caddock - 02H2361 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 20 Ohm, 15W, 1%; Resistance Caddock
02H2361
Current Sense Resistor, 20 Ohm, 15W, 1%; Resistance Caddock 02H2361
CURRENT SENSE RESISTOR, 20 OHM, 15W, 1%; Resistance:20ohm; Product Range:MP900 Series; Power Rating:15W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:200V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 20 OHM, 15W, 1%; Resistance:20ohm; Product Range:MP900 Series; Power Rating:15W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-126; Voltage Rating:200V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: Yes

Supplier's Site
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg15 W;Tol 1%;Radial;TO-126;Heat Sink - 70089556 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg15 W;Tol 1%;Radial;TO-126;Heat Sink
70089556
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg15 W;Tol 1%;Radial;TO-126;Heat Sink 70089556
Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number MP915-20.0F-ND 927828-MP915-20.0-1% 53-MP915-20.0-1% 3204750 02H2361 70089556
Product Name Through Hole Resistors Through Hole Resistors - MP915-20.0-1% 20 OHM 15W Resistor Through Hole Resistors Current Sense Resistor, 20 Ohm, 15W, 1%; Resistance Caddock Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg15 W;Tol 1%;Radial;TO-126;Heat Sink
Configuration Single Resistor Single Resistor
Category / Application General Use Current Sensing General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Power Film Power film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-126-2 TO-126-2 ThroughHole; To-126 TO-126 Radial Leads; TO-126
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73N1ER15FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers