Caddock Electronics, Inc. Through Hole Resistors MP915-0.040-5%

Description
40 mOhms ±5% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
40 mOhms ±5% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP915-0.040J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP915-0.040J-ND
Through Hole Resistors MP915-0.040J-ND
40 mOhms ±5% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

40 mOhms ±5% 15W Through Hole Resistor TO-126-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MP915-0.040J-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-126-2
Resistance Range 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722205 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details