Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 885688-MP9100-50.0-1
Series: Kool-Pak®MP9000
Operating Temperature Range: -55°C ~ 175°C
Features: 50 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Package: Tube
Package: TO-247-2
Categories: Resistors
Case / Package: TO-247
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: REFMP9100-50.0-1%, MP9100-50.0F
Caddock MP9100-50.0-1% Resistor
50 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
POWER RESISTOR 50 OHM 1%; Resistance:50ohm; Product Range:MP9000 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:-; Resistor Technology:Thick Film; Resistor Type:High Power RoHS Compliant: Yes
Power Film Resistors, Radial Leaded Termination, Heat Sink Mountable Design, Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.
Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 885688-MP9100-50.0-1% | 3778683 | MP9100-50.0F-ND | 73K1970 | 70089611 |
| Product Name | Through Hole Resistors - MP9100-50.0-1% | Through Hole Resistors | Through Hole Resistors | Power Resistor 50 Ohm 1%; Resistance Caddock | Resistor;Thick Film;Res 50 Ohms;Pwr-Rtg100 W;Tol 1%;Radial;TO-247;Heat Sink |
| Technology / Construction | MetalFilm; Thick Film (Chip) | Power film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Operating Temperature | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Features | Non-Inductive | Non-Inductive | Heat Sink | ||
| Mounting / Packaging | ThroughHole; To-247 | TO-247-2 | TO-247 | Radial Leads; TO-247 | |
| Standards and Certifications | RoHS | RoHS |