Caddock Electronics, Inc. 2.5 OHM 100W Resistor MP9100-2.50-1%

Description
RES 2.5 OHM 1% 100W TO247 Product overview: MP9100-2.50-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP9100-2.50-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 2.5 OHM 1% 100W TO247 Product overview: MP9100-2.50-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP9100-2.50-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 OHM 100W Resistor - 53-MP9100-2.50-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5 OHM 100W Resistor
53-MP9100-2.50-1%
2.5 OHM 100W Resistor 53-MP9100-2.50-1%
RES 2.5 OHM 1% 100W TO247 Product overview: MP9100-2.50-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP9100-2.50-1% can be used for catalog matching and distributor lookup.

RES 2.5 OHM 1% 100W TO247 Product overview: MP9100-2.50-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 OHM, 100W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.5 OHM, 100W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP9100-2.50-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MP9100-2.50-F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP9100-2.50-F-ND
Through Hole Resistors MP9100-2.50-F-ND
2.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

2.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MP9100-2.50-1%
927825-MP9100-2.50-1%
Through Hole Resistors - MP9100-2.50-1% 927825-MP9100-2.50-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 927825-MP9100-2.50-1 % Series: Kool-Pak®MP9000 Operating Temperature Range: -55°C ~ 175°C Features: 2.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film Package: Tube Package: TO-247-2 Categories: Resistors Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP9100-2.50-1%-ND, MP9100-2.50-F, Q6620124, REFMP9100-2.50-1%

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 927825-MP9100-2.50-1%
Series: Kool-Pak®MP9000
Operating Temperature Range: -55°C ~ 175°C
Features: 2.5 Ohms ±1% 100W Through Hole Resistor TO-247-2 Moisture Resistant, Non-Inductive Thick Film
Package: Tube
Package: TO-247-2
Categories: Resistors
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP9100-2.50-1%-ND, MP9100-2.50-F, Q6620124, REFMP9100-2.50-1%

Buy Now Datasheet
Current Sense Resistor, 2.5 Ohm, 100W, 1%; Resistance Caddock - 63J6437 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 2.5 Ohm, 100W, 1%; Resistance Caddock
63J6437
Current Sense Resistor, 2.5 Ohm, 100W, 1%; Resistance Caddock 63J6437
CURRENT SENSE RESISTOR, 2.5 OHM, 100W, 1%; Resistance:2.5ohm; Product Range:MP9000 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:-; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 2.5 OHM, 100W, 1%; Resistance:2.5ohm; Product Range:MP9000 Series; Power Rating:100W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-247; Voltage Rating:-; Resistor Technology:Ceramic; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MP9100-2.50-1% MP9100-2.50-F-ND 927825-MP9100-2.50-1% 63J6437
Product Name 2.5 OHM 100W Resistor Through Hole Resistors Through Hole Resistors - MP9100-2.50-1% Current Sense Resistor, 2.5 Ohm, 100W, 1%; Resistance Caddock
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Ceramic Composition
Mounting / Packaging TO-247-2 TO-247-2 TO-247
Resistance Range 2.5 ohms 2.5 ohms 2.5 ohms
Temperature Coefficient -0.2500 ±ppm/°C 80 ±ppm/°C
Operating Temperature -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - RL73H2BR43FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details