Caddock Electronics, Inc. 75 OHM 50W TO220 Resistor MP850-75.0-1%

Description
RES 75 OHM 1% 50W TO220 Product overview: MP850-75.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP850-75.0-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 75 OHM 1% 50W TO220 Product overview: MP850-75.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP850-75.0-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75 OHM 50W TO220 Resistor - 53-MP850-75.0-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 50W TO220 Resistor
53-MP850-75.0-1%
75 OHM 50W TO220 Resistor 53-MP850-75.0-1%
RES 75 OHM 1% 50W TO220 Product overview: MP850-75.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP850-75.0-1% can be used for catalog matching and distributor lookup.

RES 75 OHM 1% 50W TO220 Product overview: MP850-75.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 75 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP850-75.0-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MP850-75.0-1%
927807-MP850-75.0-1%
Through Hole Resistors - MP850-75.0-1% 927807-MP850-75.0-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 927807-MP850-75.0-1% Series: Kool-Pak®MP800 Operating Temperature Range: -55°C ~ 150°C Features: 75 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film Package: TO-220-2 Full Pack Package: Tube Categories: Resistors Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: Not Applicable Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Other Part Number: MP850-75.0-1%-ND, MP850-75.0-F, MP85075.01%, REFMP850-75.0-1%

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 927807-MP850-75.0-1%
Series: Kool-Pak®MP800
Operating Temperature Range: -55°C ~ 150°C
Features: 75 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Package: TO-220-2 Full Pack
Package: Tube
Categories: Resistors
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Other Part Number: MP850-75.0-1%-ND, MP850-75.0-F, MP85075.01%, REFMP850-75.0-1%

Buy Now Datasheet
Through Hole Resistors - MP850-75.0-F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP850-75.0-F-ND
Through Hole Resistors MP850-75.0-F-ND
75 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

75 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Resistor - 56985565 - Radwell International
Willingboro, NJ, United States
Resistor
56985565
Resistor 56985565
POWER RESISTOR, NON-INDUCTIVE, 50W, 75 OHM, 1%, TO-220 STYLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER RESISTOR, NON-INDUCTIVE, 50W, 75 OHM, 1%, TO-220 STYLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 75R, 50W, To-220; Resistance Caddock - 73H3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 75R, 50W, To-220; Resistance Caddock
73H3592
Res, 75R, 50W, To-220; Resistance Caddock 73H3592
RES, 75R, 50W, TO-220; Resistance:75ohm; Product Range:Kool-Pak MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RES, 75R, 50W, TO-220; Resistance:75ohm; Product Range:Kool-Pak MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MP850-75.0-1% 927807-MP850-75.0-1% MP850-75.0-F-ND 56985565 73H3592
Product Name 75 OHM 50W TO220 Resistor Through Hole Resistors - MP850-75.0-1% Through Hole Resistors Resistor Res, 75R, 50W, To-220; Resistance Caddock
Technology / Construction Thick Film MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack TO-220
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Temperature Coefficient -0.4000 ±ppm/°C 50 ±ppm/°C
Operating DC Voltage 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A143244CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details