Caddock Electronics, Inc. 50 OHM 50W TO220 Resistor MP850-50.0-1%

Description
RES 50 OHM 1% 50W TO220 Product overview: MP850-50.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP850-50.0-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 50 OHM 1% 50W TO220 Product overview: MP850-50.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP850-50.0-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 OHM 50W TO220 Resistor - 53-MP850-50.0-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM 50W TO220 Resistor
53-MP850-50.0-1%
50 OHM 50W TO220 Resistor 53-MP850-50.0-1%
RES 50 OHM 1% 50W TO220 Product overview: MP850-50.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP850-50.0-1% can be used for catalog matching and distributor lookup.

RES 50 OHM 1% 50W TO220 Product overview: MP850-50.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM, 50W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50 OHM, 50W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP850-50.0-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MP850-50.0-F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP850-50.0-F-ND
Through Hole Resistors MP850-50.0-F-ND
50 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

50 Ohms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Through Hole Resistors - MP850-50.0-1%
812832-MP850-50.0-1%
Through Hole Resistors - MP850-50.0-1% 812832-MP850-50.0-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 812832-MP850-50.0-1% Packaging: Tube Features: Moisture Resistant, Non-Inductive Tolerance: ±1% Temperature Coefficient: -20/ +50ppm/°C Power (Watts): 50W Composition: Thick Film Number of Terminations: 2 Resistance: 50 Ohms Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm) Manufacturer Package: TO-220-2 Full Pack Height - Seated (Maximum): 0.650" (16.52mm) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: Not Applicable

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 812832-MP850-50.0-1%
Packaging: Tube
Features: Moisture Resistant, Non-Inductive
Tolerance: ±1%
Temperature Coefficient: -20/ +50ppm/°C
Power (Watts): 50W
Composition: Thick Film
Number of Terminations: 2
Resistance: 50 Ohms
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm)
Manufacturer Package: TO-220-2 Full Pack
Height - Seated (Maximum): 0.650" (16.52mm)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: Not Applicable

Buy Now
Res, 50R, 50W, To-220; Resistance Caddock - 90H9422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 50R, 50W, To-220; Resistance Caddock
90H9422
Res, 50R, 50W, To-220; Resistance Caddock 90H9422
RES, 50R, 50W, TO-220; Resistance:50ohm; Product Range:Kool-Pak MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RES, 50R, 50W, TO-220; Resistance:50ohm; Product Range:Kool-Pak MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 50 Ohms;Pwr-Rtg50 W;Tol 1%;Radial;TO-220;Heat Sink - 70089487 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 50 Ohms;Pwr-Rtg50 W;Tol 1%;Radial;TO-220;Heat Sink
70089487
Resistor;Thick Film;Res 50 Ohms;Pwr-Rtg50 W;Tol 1%;Radial;TO-220;Heat Sink 70089487
Power Film Resistor, +⁄- 1% Tolerance, TO-220 Package Type, MP800 Series Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistor, +⁄- 1% Tolerance, TO-220 Package Type, MP800 Series Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 53-MP850-50.0-1% MP850-50.0-F-ND 812832-MP850-50.0-1% 90H9422 70089487
Product Name 50 OHM 50W TO220 Resistor Through Hole Resistors Through Hole Resistors - MP850-50.0-1% Res, 50R, 50W, To-220; Resistance Caddock Resistor;Thick Film;Res 50 Ohms;Pwr-Rtg50 W;Tol 1%;Radial;TO-220;Heat Sink
Technology / Construction Power Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack TO-220 Radial Leads; TO-220
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Temperature Coefficient -0.4000 ±ppm/°C 50 ±ppm/°C -20 to 50 ±ppm/°C -20 to 50 ±ppm/°C
Operating DC Voltage 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176231-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details