Caddock Electronics, Inc. Through Hole Resistors - MP850-4.70-1% MP850-4.70-1%

Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212153-MP850-4.70-1 % Termination: Radial Voltage Rating: 300 V Length: 10.41 mm Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Height: 16.26 mm Resistance: 4.7 Ω Power Rating: 50 W Width: 3.18 mm Categories: Through Hole Resistors Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 5.08 mm Lead Diameter: 640 µm Max Operating Temperature: 150 °C
Request a Quote
Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212153-MP850-4.70-1 % Termination: Radial Voltage Rating: 300 V Length: 10.41 mm Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Height: 16.26 mm Resistance: 4.7 Ω Power Rating: 50 W Width: 3.18 mm Categories: Through Hole Resistors Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 5.08 mm Lead Diameter: 640 µm Max Operating Temperature: 150 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP850-4.70-1% - 1212153-MP850-4.70-1% - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - MP850-4.70-1%
1212153-MP850-4.70-1%
Through Hole Resistors - MP850-4.70-1% 1212153-MP850-4.70-1%
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1212153-MP850-4.70-1 % Termination: Radial Voltage Rating: 300 V Length: 10.41 mm Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Height: 16.26 mm Resistance: 4.7 Ω Power Rating: 50 W Width: 3.18 mm Categories: Through Hole Resistors Case / Package: TO-220 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Pitch: 5.08 mm Lead Diameter: 640 µm Max Operating Temperature: 150 °C

Manufacturer: Caddock Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1212153-MP850-4.70-1%
Termination: Radial
Voltage Rating: 300 V
Length: 10.41 mm
Tolerance: 1 %
Temperature Coefficient: 80 ppm/°C
Height: 16.26 mm
Resistance: 4.7 Ω
Power Rating: 50 W
Width: 3.18 mm
Categories: Through Hole Resistors
Case / Package: TO-220
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 5.08 mm
Lead Diameter: 640 µm
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1212153-MP850-4.70-1%
Product Name Through Hole Resistors - MP850-4.70-1%
Resistance Range 4.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers