Caddock Electronics, Inc. Resistors - Through Hole Resistors MP850-0.50-1%

Description
Win Source Part Number: 1351610-MP850-0.50-1 % Category: Resistors - Through Hole Resistors Series: Kool-Pak®MP800 Features: Moisture Resistant, Non-Inductive Package: Tube Size / Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm) Height - Seated (Max): 0.650" (16.52mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 50W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Caddock Electronics Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1351610-MP850-0.50-1 % Category: Resistors - Through Hole Resistors Series: Kool-Pak®MP800 Features: Moisture Resistant, Non-Inductive Package: Tube Size / Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm) Height - Seated (Max): 0.650" (16.52mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 50W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Caddock Electronics Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Through Hole Resistors - 1351610-MP850-0.50-1% - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1351610-MP850-0.50-1%
Resistors - Through Hole Resistors 1351610-MP850-0.50-1%
Win Source Part Number: 1351610-MP850-0.50-1 % Category: Resistors - Through Hole Resistors Series: Kool-Pak®MP800 Features: Moisture Resistant, Non-Inductive Package: Tube Size / Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm) Height - Seated (Max): 0.650" (16.52mm) Standard Package: 50 Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 50W Composition: Thick Film Number of Terminations: 2 Resistance: 500 mOhms Package / Case: TO-220-2 Full Pack Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.29.0000 Mfr: Caddock Electronics Inc.

Win Source Part Number: 1351610-MP850-0.50-1%
Category: Resistors - Through Hole Resistors
Series: Kool-Pak®MP800
Features: Moisture Resistant, Non-Inductive
Package: Tube
Size / Dimension: 0.410" L x 0.125" W (10.41mm x 3.18mm)
Height - Seated (Max): 0.650" (16.52mm)
Standard Package: 50
Tolerance: ±1%
Temperature Coefficient: -20/ +80ppm/°C
Power (Watts): 50W
Composition: Thick Film
Number of Terminations: 2
Resistance: 500 mOhms
Package / Case: TO-220-2 Full Pack
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.29.0000
Mfr: Caddock Electronics Inc.

Buy Now Datasheet
Through Hole Resistors - MP850-0.50-F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP850-0.50-F-ND
Through Hole Resistors MP850-0.50-F-ND
500 mOhms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

500 mOhms ±1% 50W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Res, 0R5, 50W, To-220; Resistance Caddock - 73H3524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R5, 50W, To-220; Resistance Caddock
73H3524
Res, 0R5, 50W, To-220; Resistance Caddock 73H3524
RES, 0R5, 50W, TO-220; Resistance:0.5ohm; Product Range:Kool-Pak MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

RES, 0R5, 50W, TO-220; Resistance:0.5ohm; Product Range:Kool-Pak MP800 Series; Power Rating:50W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:-; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor;Thick Film;Res 0.5 Ohms;Pwr-Rtg 50 W;Tol 1%;Radial;TO-220;Heat Sink - 70089452 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 0.5 Ohms;Pwr-Rtg 50 W;Tol 1%;Radial;TO-220;Heat Sink
70089452
Resistor;Thick Film;Res 0.5 Ohms;Pwr-Rtg 50 W;Tol 1%;Radial;TO-220;Heat Sink 70089452
Power Film Resistor, +⁄- 1% Tolerance, TO-220 Package Type, MP800 Series Kool-Pak® Temperature Coefficient: MP915, MP916, MP925, MP930, MP850: δR taken at +150°C, ref. to 25°C 0.50 ohm to 100 K, –20 to +80 ppm/°C 0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C 0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C MP9100: δR taken at +175°C, ref to +25°C 0.50 ohm to 100 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C Measurement Note: For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package. Mounting Note: Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area. For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering. Features Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications: 50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab; Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab; Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab; 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;

Power Film Resistor, +⁄- 1% Tolerance, TO-220 Package Type, MP800 Series Kool-Pak®
Temperature Coefficient:
MP915, MP916, MP925, MP930, MP850:
ΔR taken at +150°C, ref. to 25°C
0.50 ohm to 100 K, –20 to +80 ppm/°C
0.050 ohm to 0.499 ohm: 0 to +200 ppm/°C
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
0.010 ohm to 0.019 ohm: 0 to +500 ppm/°C
MP9100:
ΔR taken at +175°C, ref to +25°C
0.50 ohm to 100 ohm: –20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +150 ppm/°C
Measurement Note:
For these specifications, resistance measurement shall be made at a point on the leads 0.2" (5 mm) from the package.

Mounting Note:
Mount on a smooth, clean and flat heat sink surface with a thermal interface material, such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting, use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method, which can achieve a greater mounting force with greater contact area.
For additional applications information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com or contact Caddock Applications Engineering.
Features

  • Non-Inductive Design, Ideal for Power Switching Circuits, Snubbers, RF Applications:
    50 Ohm Performance Up to 500 MHz&tab;&tab;&tab;&tab;&tab;
  • Values as Low as 0.010 Ohm Ideal for Current Sensing in Power Supplies, Motor Controls, and Battery Circuits&tab;
  • Resistor Element Electrically Isolated from the Heat Dissipating Mounting Surface (1500 Volts rms AC)&tab;
  • 1% Tolerance for Most Values&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 1351610-MP850-0.50-1% MP850-0.50-F-ND 73H3524 70089452
Product Name Resistors - Through Hole Resistors Through Hole Resistors Res, 0R5, 50W, To-220; Resistance Caddock Resistor;Thick Film;Res 0.5 Ohms;Pwr-Rtg 50 W;Tol 1%;Radial;TO-220;Heat Sink
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient -20 to 80 ±ppm/°C 80 ±ppm/°C 0.0 to 80 ±ppm/°C
Power Rating 50 watts 50 watts 50 watts 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details