Caddock Electronics, Inc. Thick Film Resistor, 4 Ohm, 20W, 1%; Resistance Caddock MP821-4.00-1%

Description
THICK FILM RESISTOR, 4 OHM, 20W, 1%; Resistance:4ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 4 OHM, 20W, 1%; Resistance:4ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 4 Ohm, 20W, 1%; Resistance Caddock - 86C7873 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4 Ohm, 20W, 1%; Resistance Caddock
86C7873
Thick Film Resistor, 4 Ohm, 20W, 1%; Resistance Caddock 86C7873
THICK FILM RESISTOR, 4 OHM, 20W, 1%; Resistance:4ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

THICK FILM RESISTOR, 4 OHM, 20W, 1%; Resistance:4ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site
Resistor - 36279469 - Radwell International
Willingboro, NJ, United States
Resistor
36279469
Resistor 36279469
THICK FILM RESISTOR, 4 OHM, 20W, 1%, RESISTANCE:4OHM, PRODUCT RANGE:MP800 SERIES, POWER RATING:20W, RESISTANCE TOLERANCE:¦ 1%, RESISTOR CASE STYLE:TO-220, VOLTAGE RATING:-, RESISTOR ELEMENT TYPE:CERAMIC, NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THICK FILM RESISTOR, 4 OHM, 20W, 1%, RESISTANCE:4OHM, PRODUCT RANGE:MP800 SERIES, POWER RATING:20W, RESISTANCE TOLERANCE:¦ 1%, RESISTOR CASE STYLE:TO-220, VOLTAGE RATING:-, RESISTOR ELEMENT TYPE:CERAMIC, NO. OF PINS:2 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Resistors Resistors
Product Number 86C7873 36279469
Product Name Thick Film Resistor, 4 Ohm, 20W, 1%; Resistance Caddock Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition; Thick Film (Chip)
Mounting / Packaging TO-220
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176232-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 620000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details