Caddock Electronics, Inc. Current Sense Resistor, 0.6 Ohm, 20W, 1%; Resistance Caddock MP821-0.6

Description
CURRENT SENSE RESISTOR, 0.6 OHM, 20W, 1%; Resistance:0.6ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA
Datasheet
Description
CURRENT SENSE RESISTOR, 0.6 OHM, 20W, 1%; Resistance:0.6ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.6 Ohm, 20W, 1%; Resistance Caddock - 65H7679 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.6 Ohm, 20W, 1%; Resistance Caddock
65H7679
Current Sense Resistor, 0.6 Ohm, 20W, 1%; Resistance Caddock 65H7679
CURRENT SENSE RESISTOR, 0.6 OHM, 20W, 1%; Resistance:0.6ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

CURRENT SENSE RESISTOR, 0.6 OHM, 20W, 1%; Resistance:0.6ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65H7679
Product Name Current Sense Resistor, 0.6 Ohm, 20W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chip Resistor - Surface Mount - A138637TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details