TE Connectivity Chip Resistor - Surface Mount RL73H3AR56FTDF

Description
560 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
560 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138637TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138637TR-ND
Chip Resistor - Surface Mount A138637TR-ND
560 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

560 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138637DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138637DKR-ND
Chip Resistor - Surface Mount A138637DKR-ND
560 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

560 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138637CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138637CT-ND
Chip Resistor - Surface Mount A138637CT-ND
560 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

560 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number A138637TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512; 2512
Resistance Range 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614782-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details