Caddock Electronics, Inc. Through Hole Resistors MP821-0.20-1%

Description
200 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP821-0.20F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP821-0.20F-ND
Through Hole Resistors MP821-0.20F-ND
200 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

200 mOhms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Power Resistor; Resistance Caddock - 04K3535 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Caddock
04K3535
Power Resistor; Resistance Caddock 04K3535
Power Resistor; Resistance:0.2ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Temperature Coefficient:0ppm/°C to +200ppm/°C RoHS Compliant: NA

Power Resistor; Resistance:0.2ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Temperature Coefficient:0ppm/°C to +200ppm/°C RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MP821-0.20F-ND 04K3535
Product Name Through Hole Resistors Power Resistor; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details