Caddock Electronics, Inc. Current Sense Resistor, 3.3Kohm, 20W, 1%; Resistance Caddock MP820-3.30K-1%

Description
CURRENT SENSE RESISTOR, 3.3KOHM, 20W, 1%; Resistance:3.3kohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA
Description
CURRENT SENSE RESISTOR, 3.3KOHM, 20W, 1%; Resistance:3.3kohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 3.3Kohm, 20W, 1%; Resistance Caddock - 81H6685 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 3.3Kohm, 20W, 1%; Resistance Caddock
81H6685
Current Sense Resistor, 3.3Kohm, 20W, 1%; Resistance Caddock 81H6685
CURRENT SENSE RESISTOR, 3.3KOHM, 20W, 1%; Resistance:3.3kohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

CURRENT SENSE RESISTOR, 3.3KOHM, 20W, 1%; Resistance:3.3kohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81H6685
Product Name Current Sense Resistor, 3.3Kohm, 20W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-220
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311264 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details