Caddock Electronics, Inc. 20 OHM 20W TO220 Resistor MP820-20.0-1%

Description
RES 20 OHM 1% 20W TO220 Product overview: MP820-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP820-20.0-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 20 OHM 1% 20W TO220 Product overview: MP820-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP820-20.0-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20 OHM 20W TO220 Resistor - 53-MP820-20.0-1% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20 OHM 20W TO220 Resistor
53-MP820-20.0-1%
20 OHM 20W TO220 Resistor 53-MP820-20.0-1%
RES 20 OHM 1% 20W TO220 Product overview: MP820-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP820-20.0-1% can be used for catalog matching and distributor lookup.

RES 20 OHM 1% 20W TO220 Product overview: MP820-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20 OHM, 20W, TO220. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 20W, TO220, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-MP820-20.0-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - MP820-20.0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP820-20.0F-ND
Through Hole Resistors MP820-20.0F-ND
20 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

20 Ohms ±1% 20W Through Hole Resistor TO-220-2 Full Pack Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Current Sense Resistor, 20 Ohm, 20W, 1%; Resistance Caddock - 87H8075 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 20 Ohm, 20W, 1%; Resistance Caddock
87H8075
Current Sense Resistor, 20 Ohm, 20W, 1%; Resistance Caddock 87H8075
CURRENT SENSE RESISTOR, 20 OHM, 20W, 1%; Resistance:20ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

CURRENT SENSE RESISTOR, 20 OHM, 20W, 1%; Resistance:20ohm; Product Range:MP800 Series; Power Rating:20W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:300V; Resistor Technology:Thick Film; Qualification:- RoHS Compliant: NA

Supplier's Site
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg20 W;Tol 1%;Radial;TO-220;Heat Sink - 70089455 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg20 W;Tol 1%;Radial;TO-220;Heat Sink
70089455
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg20 W;Tol 1%;Radial;TO-220;Heat Sink 70089455
Use your thermal design experience with power semiconductors in TO-220 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capability is based on the case temperature which is maintained in your design. Temperature Coefficient: δR taken at +175°C ref. to +25°C. 5.00 ohms and above: –20 to +50 ppm/°C 0.50 ohm to 4.99 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C. Measurement Note: For these specifications, resistance measurement shall be made at a point 0.2" (5 mm) from the resistor body. Specifications Thermal Resistance (Rφj-c): 7.50 °C/W Voltage Rating: 300 Vrms AC Non-Inductive Design DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.

Use your thermal design experience with power semiconductors in TO-220 style power packages to help you get the most out of this unique family of power resistors. The thermal design issues are the same where power handling capability is based on the case temperature which is maintained in your design.
Temperature Coefficient: ΔR taken at +175°C ref. to +25°C. 5.00 ohms and above: –20 to +50 ppm/°C 0.50 ohm to 4.99 ohm: –20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C.
Measurement Note: For these specifications, resistance measurement shall be made at a point 0.2" (5 mm) from the resistor body.
Specifications

  • Thermal Resistance (Rφj-c): 7.50 °C/W
  • Voltage Rating: 300 Vrms AC
  • Non-Inductive Design
  • DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface
    Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease.
    Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 53-MP820-20.0-1% MP820-20.0F-ND 87H8075 70089455
Product Name 20 OHM 20W TO220 Resistor Through Hole Resistors Current Sense Resistor, 20 Ohm, 20W, 1%; Resistance Caddock Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg20 W;Tol 1%;Radial;TO-220;Heat Sink
Technology / Construction Power Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220-2 Full Pack TO-220 Radial Leads; TO-220
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms
Temperature Coefficient -0.4000 ±ppm/°C 50 ±ppm/°C -20 to 50 ±ppm/°C
Operating DC Voltage 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - A138590CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details