TE Connectivity Chip Resistor - Surface Mount RL73H2BR33FTD

Description
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet
Description
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A138537TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138537TR-ND
Chip Resistor - Surface Mount A138537TR-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138537CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138537CT-ND
Chip Resistor - Surface Mount A138537CT-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A138537DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A138537DKR-ND
Chip Resistor - Surface Mount A138537DKR-ND
330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

330 mOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Current Sense Thick Film

Buy Now Datasheet
Fixed Resistors; RL73H 2B R33 1% 5K RL ( CGS ) - RL73H2BR33FTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; RL73H 2B R33 1% 5K RL ( CGS )
RL73H2BR33FTD
Fixed Resistors; RL73H 2B R33 1% 5K RL ( CGS ) RL73H2BR33FTD
Fixed Resistors; RL73H 2B R33 1% 5K RL ( CGS )

Fixed Resistors; RL73H 2B R33 1% 5K RL ( CGS )

Supplier's Site
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity - 95W8526 - Newark, An Avnet Company
Chicago, IL, United States
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
95W8526
Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity 95W8526
SMD Current Sense Resistors, RL73 Series, 0.33 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Current Sense Resistors, RL73 Series, 0.33 ohm, 250 mW, - 1%, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A138537TR-ND RL73H2BR33FTD 95W8526
Product Name Chip Resistor - Surface Mount Fixed Resistors; RL73H 2B R33 1% 5K RL ( CGS ) Smd Current Sense Resistors, Rl73 Series, 0.33 Ohm, 250 Mw, 1%, 1206 [3216 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Current Sensing
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers