Caddock Electronics, Inc. Resistor, Thick Film, 4 Ohm, 25W, 1%; Resistance Caddock MP725-4.0-1%

Description
RESISTOR, THICK FILM, 4 OHM, 25W, 1%; Resistance:4ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes
Datasheet
Description
RESISTOR, THICK FILM, 4 OHM, 25W, 1%; Resistance:4ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 4 Ohm, 25W, 1%; Resistance Caddock - 98H4336 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 4 Ohm, 25W, 1%; Resistance Caddock
98H4336
Resistor, Thick Film, 4 Ohm, 25W, 1%; Resistance Caddock 98H4336
RESISTOR, THICK FILM, 4 OHM, 25W, 1%; Resistance:4ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 4 OHM, 25W, 1%; Resistance:4ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 98H4336
Product Name Resistor, Thick Film, 4 Ohm, 25W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176070-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details