Caddock Electronics, Inc. SMD 20 OHM 25W DPAK Resistor MP725-20.0-1%

Description
RES SMD 20 OHM 1% 25W DPAK Product overview: MP725-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-20.0-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 20 OHM 1% 25W DPAK Product overview: MP725-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-20.0-1% can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 20 OHM 25W DPAK Resistor
52-MP725-20.0-1%
SMD 20 OHM 25W DPAK Resistor 52-MP725-20.0-1%
RES SMD 20 OHM 1% 25W DPAK Product overview: MP725-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-20.0-1% can be used for catalog matching and distributor lookup.

RES SMD 20 OHM 1% 25W DPAK Product overview: MP725-20.0-1% from Caddock Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20 OHM, 25W, DPAK. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 20 OHM, 25W, DPAK, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-MP725-20.0-1% can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - MP725-20.0-FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-20.0-FCT-ND
Chip Resistor - Surface Mount MP725-20.0-FCT-ND
20 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

20 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-20.0-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-20.0-FDKR-ND
Chip Resistor - Surface Mount MP725-20.0-FDKR-ND
20 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

20 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-20.0-FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-20.0-FTR-ND
Chip Resistor - Surface Mount MP725-20.0-FTR-ND
20 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

20 Ohms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MP725-20.0-1%
789204-MP725-20.0-1%
Chip Resistor - Surface Mount - MP725-20.0-1% 789204-MP725-20.0-1%
Manufacturer: Caddock Electronics Inc. Win Source Part Number: 789204-MP725-20.0-1% Series: MP725 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Features: Current Sense, Moisture Resistant, Non-Inductive Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Tolerance: ±1% Temperature Coefficient: -20/ +80ppm/°C Power (Watts): 25W Resistance (Ohms): 20 Composition: Thick Film Number of Terminations: 2 Family Name: MP725 Categories: Resistors Dimension: 0.325" L x 0.320" W (8.26mm x 8.13mm) Manufacturer Package: DPAK Height - Seated (Maximum): 0.120" (3.05mm) Alternative Parts (Cross-Reference): PWR163S-25-20R0F; PWR163S-25-20R0FE; Introduction Date: August 08, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Caddock Electronics Inc.
Win Source Part Number: 789204-MP725-20.0-1%
Series: MP725
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Features: Current Sense, Moisture Resistant, Non-Inductive
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Tolerance: ±1%
Temperature Coefficient: -20/ +80ppm/°C
Power (Watts): 25W
Resistance (Ohms): 20
Composition: Thick Film
Number of Terminations: 2
Family Name: MP725
Categories: Resistors
Dimension: 0.325" L x 0.320" W (8.26mm x 8.13mm)
Manufacturer Package: DPAK
Height - Seated (Maximum): 0.120" (3.05mm)
Alternative Parts (Cross-Reference): PWR163S-25-20R0F; PWR163S-25-20R0FE;
Introduction Date: August 08, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg25 W;Tol 1%;SMT;D-Pak - 70089414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg25 W;Tol 1%;SMT;D-Pak
70089414
Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg25 W;Tol 1%;SMT;D-Pak 70089414
Surface Mount Power Film Resistors, 25 W Power Rating, 1% Tolerance, 200 V (Max.) Voltage Rating Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on the heat sink with thermal grease. See Mounting Note. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W. &tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab; The Thermal Design Should Satisfy the Following Equation: Case Temp. (Tc) + [Thermal Resistance (Rφj-c) × Power Applied (Watts)] < Tmax, considering the full operation temperature range of the application.&tab;&tab;&tab;&tab;&tab; Mounting Note: Mount on a smooth, clean, and flat heat sink surface with a thermal interface material such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs. (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method which can achieve a greater mounting force with greater contact area. For additional technical information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com. or contact Caddock Applications Engineering. Temperature Coefficient: δR taken at +150°C, ref. +25°C&tab;&tab; 0.50 ohm to 1.00 K ohm: -20 to +80 ppm/°C 0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C&tab;&tab; 0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C Soldering Note: During surface mount soldering the soldering temperature profile must not cause the metal tab of this device to exceed 220°C. Specifications Thermal Resistance (Rφj-c): 5.0°C/W Voltage Rating: 200 Vrms AC Non-Inductive Design DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface

Surface Mount Power Film Resistors, 25 W Power Rating, 1% Tolerance, 200 V (Max.) Voltage Rating
Power Rating Note: The case temperature is used to establish the max. applied power, see Derating Curve. The case temperature measurement is made with a thermocouple contacting the bottom mounting surface of the package (center of heat dissipating surface), the device mounted on
the heat sink with thermal grease. See Mounting Note. Without a Heat Sink when in free air at +25°C the MP Resistors have the following power ratings: MP820 and MP821: 2.25 W; MP2060: 2.50 W.
&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;&tab;
The Thermal Design Should Satisfy the Following Equation:
Case Temp. (Tc) + [Thermal Resistance (Rφj-c) × Power Applied (Watts)] < Tmax, considering the full operation temperature range of the application.&tab;&tab;&tab;&tab;&tab;
Mounting Note: Mount on a smooth, clean, and flat heat sink surface with a thermal interface material such as thermal grease. The entire exposed heat dissipating mounting surface (ceramic or metal) must be in contact with the heat sink. When screw mounting use a compression washer which provides a mounting force of 150 to 300 pounds (665 to 1330 N). This will provide sufficient pressure on the package over time and through large temperature variations to maintain the maximum power dissipation capability. Maximum mounting torque to avoid package damage is 8 in.-lbs. (0.9 N-m). If a spring clip is used, a clip force of 8 to 30 pounds (35 to 130 N) is recommended to be applied to the center of the package. The clip should be round or smooth in the contact area to avoid concentrating the load on a small point of the plastic body. Another mounting option is to use a pressure bar method which can achieve a greater mounting force with greater contact area.
For additional technical information please refer to the Caddock Applications Notes for the MP Series available online at www.caddock.com. or contact Caddock Applications Engineering.
Temperature Coefficient:
ΔR taken at +150°C, ref. +25°C&tab;&tab;
0.50 ohm to 1.00 K ohm: -20 to +80 ppm/°C
0.050 ohm to 0.49 ohm: 0 to +200 ppm/°C&tab;&tab;
0.020 ohm to 0.049 ohm: 0 to +300 ppm/°C
Soldering Note: During surface mount soldering the soldering temperature profile must not cause the metal tab of this device to exceed 220°C.
Specifications

  • Thermal Resistance (Rφj-c): 5.0°C/W
  • Voltage Rating: 200 Vrms AC
  • Non-Inductive Design
  • DWV: 1500 Vrms AC, the Resistor Element Is Isolated from the Metal Tab and Mounting Surface
Supplier's Site
Res, Thick Film, 20R, 1%, 25W, To-252; Resistance Caddock - 77C4957 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 20R, 1%, 25W, To-252; Resistance Caddock
77C4957
Res, Thick Film, 20R, 1%, 25W, To-252; Resistance Caddock 77C4957
RES, THICK FILM, 20R, 1%, 25W, TO-252; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RES, THICK FILM, 20R, 1%, 25W, TO-252; Resistance:20ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-MP725-20.0-1% MP725-20.0-FCT-ND 789204-MP725-20.0-1% 70089414 77C4957
Product Name SMD 20 OHM 25W DPAK Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - MP725-20.0-1% Resistor;Thick Film;Res 20 Ohms;Pwr-Rtg25 W;Tol 1%;SMT;D-Pak Res, Thick Film, 20R, 1%, 25W, To-252; Resistance Caddock
Technology / Construction Thick Film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252-3, DPAK Surface Mount Technology (SMT / SMD); D-Pak TO-252 (DPAK)
Resistance Range 20 ohms 20 ohms 20 ohms 20 ohms 20 ohms
Temperature Coefficient -0.2500 ±ppm/°C 80 ±ppm/°C -20 to 80 ±ppm/°C -20 to 80 ±ppm/°C
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573206 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details