Caddock Electronics, Inc. Current Sense Resistor, 1.5 Ohm, 25W, 1%; Resistance Caddock MP725-1.50-1%

Description
CURRENT SENSE RESISTOR, 1.5 OHM, 25W, 1%; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes
Description
CURRENT SENSE RESISTOR, 1.5 OHM, 25W, 1%; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 1.5 Ohm, 25W, 1%; Resistance Caddock - 87K3133 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 1.5 Ohm, 25W, 1%; Resistance Caddock
87K3133
Current Sense Resistor, 1.5 Ohm, 25W, 1%; Resistance Caddock 87K3133
CURRENT SENSE RESISTOR, 1.5 OHM, 25W, 1%; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 1.5 OHM, 25W, 1%; Resistance:1.5ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 87K3133
Product Name Current Sense Resistor, 1.5 Ohm, 25W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Current Sensing; Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C683J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details