Caddock Electronics, Inc. Resistor, Thick Film, 0.4 Ohm, 25W, 1%; Resistance Caddock MP725-0.40-1%

Description
RESISTOR, THICK FILM, 0.4 OHM, 25W, 1%; Resistance:0.4ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes
Description
RESISTOR, THICK FILM, 0.4 OHM, 25W, 1%; Resistance:0.4ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Thick Film, 0.4 Ohm, 25W, 1%; Resistance Caddock - 62K2969 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 0.4 Ohm, 25W, 1%; Resistance Caddock
62K2969
Resistor, Thick Film, 0.4 Ohm, 25W, 1%; Resistance Caddock 62K2969
RESISTOR, THICK FILM, 0.4 OHM, 25W, 1%; Resistance:0.4ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RESISTOR, THICK FILM, 0.4 OHM, 25W, 1%; Resistance:0.4ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62K2969
Product Name Resistor, Thick Film, 0.4 Ohm, 25W, 1%; Resistance Caddock
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Thick Film (Chip)
Mounting / Packaging TO-252 (DPAK)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1879351-4 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details