Caddock Electronics, Inc. Chip Resistor - Surface Mount MP725-0.20-1%

Description
200 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet
Description
200 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MP725-0.20-FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-0.20-FDKR-ND
Chip Resistor - Surface Mount MP725-0.20-FDKR-ND
200 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

200 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-0.20-FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-0.20-FTR-ND
Chip Resistor - Surface Mount MP725-0.20-FTR-ND
200 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

200 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MP725-0.20-FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MP725-0.20-FCT-ND
Chip Resistor - Surface Mount MP725-0.20-FCT-ND
200 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

200 mOhms ±1% 25W Chip Resistor TO-263-3, D²Pak (2 Leads + Tab), TO-263AB Current Sense, Moisture Resistant, Non-Inductive Thick Film

Buy Now Datasheet
Res, Thick Film, 0R2, 1%, 25W, To-252; Resistance Caddock - 87H5670 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R2, 1%, 25W, To-252; Resistance Caddock
87H5670
Res, Thick Film, 0R2, 1%, 25W, To-252; Resistance Caddock 87H5670
RES, THICK FILM, 0R2, 1%, 25W, TO-252; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

RES, THICK FILM, 0R2, 1%, 25W, TO-252; Resistance:0.2ohm; Resistance Tolerance:± 1%; Power Rating:25W; Resistor Case / Package:TO-252 (DPAK); Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:MP725 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MP725-0.20-FDKR-ND 87H5670
Product Name Chip Resistor - Surface Mount Res, Thick Film, 0R2, 1%, 25W, To-252; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-252-3, DPAK TO-252 (DPAK)
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176232-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details