Caddock Electronics, Inc. Through Hole Resistors MP2060-5.00-1%

Description
Caddock MP2060-5.00-1% Resistor
Request a Quote Datasheet
Description
Caddock MP2060-5.00-1% Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4096831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096831
Through Hole Resistors 4096831
Caddock MP2060-5.00-1% Resistor

Caddock MP2060-5.00-1% Resistor

Supplier's Site
Through Hole Resistors - MP2060-5.00F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-5.00F-ND
Through Hole Resistors MP2060-5.00F-ND
5 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

5 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Power Film, 5 Ohm, 60W, 1%; Resistance Caddock - 17M6738 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 5 Ohm, 60W, 1%; Resistance Caddock
17M6738
Resistor, Power Film, 5 Ohm, 60W, 1%; Resistance Caddock 17M6738
RESISTOR, POWER FILM, 5 OHM, 60W, 1%; Resistance:5ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER FILM, 5 OHM, 60W, 1%; Resistance:5ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4096831 MP2060-5.00F-ND 17M6738
Product Name Through Hole Resistors Through Hole Resistors Resistor, Power Film, 5 Ohm, 60W, 1%; Resistance Caddock
Technology / Construction Power film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging ThroughHole; To-220 TO-220-2 Full Pack TO-220
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Resistance Range 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details