Caddock Electronics, Inc. Through Hole Resistors MP2060-25.0-1%

Description
25 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
25 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP2060-25.0F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-25.0F-ND
Through Hole Resistors MP2060-25.0F-ND
25 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

25 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor Power Film, 25 Ohm, 60W, 1%; Resistance Caddock - 17M6737 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Power Film, 25 Ohm, 60W, 1%; Resistance Caddock
17M6737
Resistor Power Film, 25 Ohm, 60W, 1%; Resistance Caddock 17M6737
RESISTOR POWER FILM, 25 OHM, 60W, 1%; Resistance:25ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

RESISTOR POWER FILM, 25 OHM, 60W, 1%; Resistance:25ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MP2060-25.0F-ND 17M6737
Product Name Through Hole Resistors Resistor Power Film, 25 Ohm, 60W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220
Resistance Range 25 ohms 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details