Caddock Electronics, Inc. Through Hole Resistors MP2060-2.00-1%

Description
2 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP2060-2.00F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-2.00F-ND
Through Hole Resistors MP2060-2.00F-ND
2 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

2 Ohms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - 4096825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096825
Through Hole Resistors 4096825
Caddock MP2060-2.00-1% Resistor

Caddock MP2060-2.00-1% Resistor

Supplier's Site
Resistor, Power Film, 2 Ohm, 60W, 1%; Resistance Caddock - 04K3519 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 2 Ohm, 60W, 1%; Resistance Caddock
04K3519
Resistor, Power Film, 2 Ohm, 60W, 1%; Resistance Caddock 04K3519
RESISTOR, POWER FILM, 2 OHM, 60W, 1%; Resistance:2ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER FILM, 2 OHM, 60W, 1%; Resistance:2ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MP2060-2.00F-ND 4096825 04K3519
Product Name Through Hole Resistors Through Hole Resistors Resistor, Power Film, 2 Ohm, 60W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Power film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 TO-220
Resistance Range 2 ohms 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers