Caddock Electronics, Inc. Through Hole Resistors MP2060-1.00K-1%

Description
1 kOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 kOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP2060-1.00KF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-1.00KF-ND
Through Hole Resistors MP2060-1.00KF-ND
1 kOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

1 kOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - 4096910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096910
Through Hole Resistors 4096910
Caddock MP2060-1.00K-1% Resistor

Caddock MP2060-1.00K-1% Resistor

Supplier's Site
Resistor Power Film, 1Kohm, 60W, 1%; Resistance Caddock - 04K3516 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Power Film, 1Kohm, 60W, 1%; Resistance Caddock
04K3516
Resistor Power Film, 1Kohm, 60W, 1%; Resistance Caddock 04K3516
RESISTOR POWER FILM, 1KOHM, 60W, 1%; Resistance:1kohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

RESISTOR POWER FILM, 1KOHM, 60W, 1%; Resistance:1kohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MP2060-1.00KF-ND 4096910 04K3516
Product Name Through Hole Resistors Through Hole Resistors Resistor Power Film, 1Kohm, 60W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Power film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 TO-220
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details