Caddock Electronics, Inc. Through Hole Resistors MP2060-0.50-1%

Description
500 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
500 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP2060-0.50F-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-0.50F-ND
Through Hole Resistors MP2060-0.50F-ND
500 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

500 mOhms ±1% 60W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Through Hole Resistors - 4096803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
4096803
Through Hole Resistors 4096803
Caddock MP2060-0.50-1% Resistor

Caddock MP2060-0.50-1% Resistor

Supplier's Site
Resistor, Power Film, 0.5 Ohm, 60W, 1%; Resistance Caddock - 04K3514 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 0.5 Ohm, 60W, 1%; Resistance Caddock
04K3514
Resistor, Power Film, 0.5 Ohm, 60W, 1%; Resistance Caddock 04K3514
RESISTOR, POWER FILM, 0.5 OHM, 60W, 1%; Resistance:0.5ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

RESISTOR, POWER FILM, 0.5 OHM, 60W, 1%; Resistance:0.5ohm; Product Range:MP2060 Series; Power Rating:60W; Resistance Tolerance:± 1%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number MP2060-0.50F-ND 4096803 04K3514
Product Name Through Hole Resistors Through Hole Resistors Resistor, Power Film, 0.5 Ohm, 60W, 1%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Power film Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack ThroughHole; To-220 TO-220
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ETTP3R30FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers