Caddock Electronics, Inc. Through Hole Resistors MP2060-0.005-5%

Description
5 mOhms ±5% 18W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5 mOhms ±5% 18W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MP2060-0.005J-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MP2060-0.005J-ND
Through Hole Resistors MP2060-0.005J-ND
5 mOhms ±5% 18W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

5 mOhms ±5% 18W Through Hole Resistor TO-220-2 Full Pack Current Sense, Moisture Resistant, Non-Inductive, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistor, Power Film, 0.005 Ohm, 18W, 5%; Resistance Caddock - 17M6731 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power Film, 0.005 Ohm, 18W, 5%; Resistance Caddock
17M6731
Resistor, Power Film, 0.005 Ohm, 18W, 5%; Resistance Caddock 17M6731
RESISTOR, POWER FILM, 0.005 OHM, 18W, 5%; Resistance:0.005ohm; Product Range:MP2060 Series; Power Rating:18W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

RESISTOR, POWER FILM, 0.005 OHM, 18W, 5%; Resistance:0.005ohm; Product Range:MP2060 Series; Power Rating:18W; Resistance Tolerance:± 5%; Resistor Case / Package:TO-220; Voltage Rating:250V; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MP2060-0.005J-ND 17M6731
Product Name Through Hole Resistors Resistor, Power Film, 0.005 Ohm, 18W, 5%; Resistance Caddock
Configuration Single Resistor Single Resistor
Category / Application Current Sensing; General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging TO-220-2 Full Pack TO-220
Resistance Range 0.0050 ohms 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details