Caddock Electronics, Inc. OEM Parts - OEM Parts (M - N) - MG721-100K-1% MG721-100K-1%

Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078590-MG721-100K-1 % Voltage Rating: 4 kV Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Composition: Thick Film Resistance: 100 kΩ Power Rating: 2 W Number of Pins: 2 Categories: OEM Parts(M-N) Case / Package: Axial Alternative Parts (Cross-Reference): MG721-100K-1%MG721-1 00K-1%.; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -15 °C Voltage Rating (DC): 4 kV REACH SVHC: No SVHC
Request a Quote
Description
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078590-MG721-100K-1 % Voltage Rating: 4 kV Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Composition: Thick Film Resistance: 100 kΩ Power Rating: 2 W Number of Pins: 2 Categories: OEM Parts(M-N) Case / Package: Axial Alternative Parts (Cross-Reference): MG721-100K-1%MG721-1 00K-1%.; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -15 °C Voltage Rating (DC): 4 kV REACH SVHC: No SVHC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MG721-100K-1% - 1078590-MG721-100K-1% - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MG721-100K-1%
1078590-MG721-100K-1%
OEM Parts - OEM Parts (M - N) - MG721-100K-1% 1078590-MG721-100K-1%
Manufacturer: Caddock Electronics Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078590-MG721-100K-1 % Voltage Rating: 4 kV Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 80 ppm/°C Composition: Thick Film Resistance: 100 kΩ Power Rating: 2 W Number of Pins: 2 Categories: OEM Parts(M-N) Case / Package: Axial Alternative Parts (Cross-Reference): MG721-100K-1%MG721-1 00K-1%.; Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C RoHS: Compliant Min Operating Temperature: -15 °C Voltage Rating (DC): 4 kV REACH SVHC: No SVHC

Manufacturer: Caddock Electronics Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078590-MG721-100K-1%
Voltage Rating: 4 kV
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 80 ppm/°C
Composition: Thick Film
Resistance: 100 kΩ
Power Rating: 2 W
Number of Pins: 2
Categories: OEM Parts(M-N)
Case / Package: Axial
Alternative Parts (Cross-Reference): MG721-100K-1%MG721-100K-1%.;
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
RoHS: Compliant
Min Operating Temperature: -15 °C
Voltage Rating (DC): 4 kV
REACH SVHC: No SVHC

Buy Now
Thick Film Resistor Power, 100Kohm, 2W, 1%; Resistance Caddock - 12M5992 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor Power, 100Kohm, 2W, 1%; Resistance Caddock
12M5992
Thick Film Resistor Power, 100Kohm, 2W, 1%; Resistance Caddock 12M5992
THICK FILM RESISTOR POWER, 100KOHM, 2W, 1%; Resistance:100kohm; Product Range:MG Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:4kV; Resistor Technology:Thick Film RoHS Compliant: Yes

THICK FILM RESISTOR POWER, 100KOHM, 2W, 1%; Resistance:100kohm; Product Range:MG Series; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:4kV; Resistor Technology:Thick Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1078590-MG721-100K-1% 12M5992
Product Name OEM Parts - OEM Parts (M - N) - MG721-100K-1% Thick Film Resistor Power, 100Kohm, 2W, 1%; Resistance Caddock
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Axial Leaded
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 80 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers