Caddock Electronics, Inc. Resistor Networks, Arrays HVD5-B10M-050-05

Description
100k, 9.9M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads
Request a Quote Datasheet
Description
100k, 9.9M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - HVD5-B10M-050-05-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
HVD5-B10M-050-05-ND
Resistor Networks, Arrays HVD5-B10M-050-05-ND
100k, 9.9M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads

100k, 9.9M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads

Buy Now Datasheet
Res, Vol Div, 9.9M/100K, 0.05%, Radial; Resistance R1 Caddock - 41AH8305 - Newark, An Avnet Company
Chicago, IL, United States
Res, Vol Div, 9.9M/100K, 0.05%, Radial; Resistance R1 Caddock
41AH8305
Res, Vol Div, 9.9M/100K, 0.05%, Radial; Resistance R1 Caddock 41AH8305
RES, VOL DIV, 9.9M/100K, 0.05%, RADIAL; Resistance R1:9.9Mohm; Product Range:HVD Series; Resistance R2:100kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:Radial Leaded; No. of Pins:6PinsRoHS Compliant: Yes

RES, VOL DIV, 9.9M/100K, 0.05%, RADIAL; Resistance R1:9.9Mohm; Product Range:HVD Series; Resistance R2:100kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:Radial Leaded; No. of Pins:6PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HVD5-B10M-050-05-ND 41AH8305
Product Name Resistor Networks, Arrays Res, Vol Div, 9.9M/100K, 0.05%, Radial; Resistance R1 Caddock
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 15-SIP, 6 Leads Radial Leads; Radial Leaded
Resistance Range 100000 to 9.90E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers