Caddock Electronics, Inc. Resistor Networks, Arrays HVD5-A10M-050-05

Description
10k, 9.99M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads
Request a Quote Datasheet
Description
10k, 9.99M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - HVD5-A10M-050-05-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
HVD5-A10M-050-05-ND
Resistor Networks, Arrays HVD5-A10M-050-05-ND
10k, 9.99M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads

10k, 9.99M Ohm ±0.1% 31mW Power Per Element Voltage Divider 2 Resistor Network/Array ±30ppm/°C 15-SIP, 6 Leads

Buy Now Datasheet
Res, Vol Div, 9.99M/10K, 0.1%, Radial; Resistance R1 Caddock - 65AC6805 - Newark, An Avnet Company
Chicago, IL, United States
Res, Vol Div, 9.99M/10K, 0.1%, Radial; Resistance R1 Caddock
65AC6805
Res, Vol Div, 9.99M/10K, 0.1%, Radial; Resistance R1 Caddock 65AC6805
RES, VOL DIV, 9.99M/10K, 0.1%, RADIAL; Resistance R1:9.99Mohm; Product Range:HVD Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:Radial Leaded; No. of Pins:6Pins RoHS Compliant: Yes

RES, VOL DIV, 9.99M/10K, 0.1%, RADIAL; Resistance R1:9.99Mohm; Product Range:HVD Series; Resistance R2:10kohm; No. of Elements:2Elements; Network Circuit Type:Voltage Divider; Resistor Case / Package:Radial Leaded; No. of Pins:6Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number HVD5-A10M-050-05-ND 65AC6805
Product Name Resistor Networks, Arrays Res, Vol Div, 9.99M/10K, 0.1%, Radial; Resistance R1 Caddock
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; 15-SIP, 6 Leads Radial Leads; Radial Leaded
Resistance Range 10000 to 9.99E6 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Networks, Arrays - SIL08M103G-ND - DigiKey
Specs
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; 8-SIP
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details