CableOrganizer.com, Inc. Sunway Adjustable Height Workstations SW-D-LF3030-E

Description
What’s special about these adjustable desks? Provides you with a stylish, ergonomic workspace to operate your computer and security monitoring equipment Height is fully adjustable using electronic controls and a quiet motor, allowing the work surface to be raised or lowered in 2 or 3 stages to accommodate people of all heights Available in several colors and styles to complement your existing décor Finishes include wood grain and solid colors to suit your personal style or the tone of your room These adjustable desks from Sunway offer you a functional and stylish area in which to work. The heavy duty laminate surface stands up to the rigors of day to day use, and is ideally suited for computer equipment, monitoring devices, or other hardware.
Description
What’s special about these adjustable desks? Provides you with a stylish, ergonomic workspace to operate your computer and security monitoring equipment Height is fully adjustable using electronic controls and a quiet motor, allowing the work surface to be raised or lowered in 2 or 3 stages to accommodate people of all heights Available in several colors and styles to complement your existing décor Finishes include wood grain and solid colors to suit your personal style or the tone of your room These adjustable desks from Sunway offer you a functional and stylish area in which to work. The heavy duty laminate surface stands up to the rigors of day to day use, and is ideally suited for computer equipment, monitoring devices, or other hardware.

Suppliers

Company
Product
Description
Supplier Links
Sunway Adjustable Height Workstations - SW-D-LF3030-E - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Sunway Adjustable Height Workstations
SW-D-LF3030-E
Sunway Adjustable Height Workstations SW-D-LF3030-E
What’s special about these adjustable desks? Provides you with a stylish, ergonomic workspace to operate your computer and security monitoring equipment Height is fully adjustable using electronic controls and a quiet motor, allowing the work surface to be raised or lowered in 2 or 3 stages to accommodate people of all heights Available in several colors and styles to complement your existing décor Finishes include wood grain and solid colors to suit your personal style or the tone of your room These adjustable desks from Sunway offer you a functional and stylish area in which to work. The heavy duty laminate surface stands up to the rigors of day to day use, and is ideally suited for computer equipment, monitoring devices, or other hardware.

What’s special about these adjustable desks?

  • Provides you with a stylish, ergonomic workspace to operate your computer and security monitoring equipment
  • Height is fully adjustable using electronic controls and a quiet motor, allowing the work surface to be raised or lowered in 2 or 3 stages to accommodate people of all heights
  • Available in several colors and styles to complement your existing décor
  • Finishes include wood grain and solid colors to suit your personal style or the tone of your room

These adjustable desks from Sunway offer you a functional and stylish area in which to work. The heavy duty laminate surface stands up to the rigors of day to day use, and is ideally suited for computer equipment, monitoring devices, or other hardware.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number SW-D-LF3030-E
Product Name Sunway Adjustable Height Workstations
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Bugbox Ax - Baker
Specs
Type Cleanroom
Length 31.5 inch (800 mm)
Width 26.7 inch (679.00 mm)
View Details
Workbenches - 440902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 35.4 inch (900 mm)
Width 47.2 inch (1200.00 mm)
Height 33.1 inch (840 mm)
View Details
Combination PCR Workstation - AC632TLFUVC - AirClean Systems
Specs
Type Cleanroom
Length 24.0 inch (610 mm)
Width 32.0 inch (812.80 mm)
View Details