CableOrganizer.com, Inc. Kendall Howard Computer WorkBench QKH-1918-3-004

Description
What's special about this computer workstation? Completely modular. Upper shelves adjust in any increment Universal preset accessory mounting holes Ships in a fully enclosed crate to ensure no shipping damage 7-layer laminate coating on main surface for protection Knock-down design for easy transport Easy to follow directions - assembles in less than 20 minutes Made in the USA Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.
Description
What's special about this computer workstation? Completely modular. Upper shelves adjust in any increment Universal preset accessory mounting holes Ships in a fully enclosed crate to ensure no shipping damage 7-layer laminate coating on main surface for protection Knock-down design for easy transport Easy to follow directions - assembles in less than 20 minutes Made in the USA Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.

Suppliers

Company
Product
Description
Supplier Links
Kendall Howard Computer WorkBench - QKH-1918-3-004 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Kendall Howard Computer WorkBench
QKH-1918-3-004
Kendall Howard Computer WorkBench QKH-1918-3-004
What's special about this computer workstation? Completely modular. Upper shelves adjust in any increment Universal preset accessory mounting holes Ships in a fully enclosed crate to ensure no shipping damage 7-layer laminate coating on main surface for protection Knock-down design for easy transport Easy to follow directions - assembles in less than 20 minutes Made in the USA Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.

What's special about this computer workstation?

  • Completely modular. Upper shelves adjust in any increment
  • Universal preset accessory mounting holes
  • Ships in a fully enclosed crate to ensure no shipping damage
  • 7-layer laminate coating on main surface for protection
  • Knock-down design for easy transport
  • Easy to follow directions - assembles in less than 20 minutes
  • Made in the USA

Available in 24", 48", 72", and 96" standard widths. NOTE: All computer workbenches are sold "empty" and do not include any electronic equipment.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number QKH-1918-3-004
Product Name Kendall Howard Computer WorkBench
Unlock Full Specs
to access all available technical data

Similar Products

Workbenches - 8386425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Heavy duty storage bench
Length 78.7 inch (2000 mm)
Width 29.5 inch (750.00 mm)
View Details
Elevatek Workbench Cantilever (Mobile), Crank, Painted Steel (48
Specs
Length 30.0 inch (762 mm)
Width 48.0 inch (1219.20 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details
ESD Workshop / ESD Table - l-shaped-12060-28513 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details