CableOrganizer.com, Inc. Horizontal Power Distribution for 19" Racks PD-SPT064-10

Description
What's special about these power distribution panels? UL tested and recognized 1363/1449 Digital current meter 1-19.99 Amps Accuracy: +/- 0.1 Amps Sampling Rate: 2.5 per second Organize your power electrical distribution system in the most safe and efficient way with our AC/DC power distribution panels control system. Monitor your power supply easily with the reputable power distribution blocks units shown on this page.
Description
What's special about these power distribution panels? UL tested and recognized 1363/1449 Digital current meter 1-19.99 Amps Accuracy: +/- 0.1 Amps Sampling Rate: 2.5 per second Organize your power electrical distribution system in the most safe and efficient way with our AC/DC power distribution panels control system. Monitor your power supply easily with the reputable power distribution blocks units shown on this page.

Suppliers

Company
Product
Description
Supplier Links
Fort Lauderdale, FL, USA
Horizontal Power Distribution for 19" Racks
PD-SPT064-10
Horizontal Power Distribution for 19" Racks PD-SPT064-10
What's special about these power distribution panels? UL tested and recognized 1363/1449 Digital current meter 1-19.99 Amps Accuracy: +/- 0.1 Amps Sampling Rate: 2.5 per second Organize your power electrical distribution system in the most safe and efficient way with our AC/DC power distribution panels control system. Monitor your power supply easily with the reputable power distribution blocks units shown on this page.

What's special about these power distribution panels?

  • UL tested and recognized 1363/1449
  • Digital current meter 1-19.99 Amps
  • Accuracy: +/- 0.1 Amps
  • Sampling Rate: 2.5 per second

Organize your power electrical distribution system in the most safe and efficient way with our AC/DC power distribution panels control system. Monitor your power supply easily with the reputable power distribution blocks units shown on this page.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Power Distribution Units (PDU)
Product Number PD-SPT064-10
Product Name Horizontal Power Distribution for 19" Racks
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Module Components - 284106-4 - TE Connectivity
Specs
Voltage 12
Operating Temperature -13 to 221 F (-25 to 105 C)
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637897 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details