CableOrganizer.com, Inc. Panduit® Opticom® Pre-Loaded Fiber Drawers PAN-NKFD1W12BLDLC

Description
What's special about this fiber termination solution? Pre-configured solution for fiber optic terminations makes cabling installation fast and simple Slide-out drawer extends over 11.5" (300 mm) for easy maintenance to splices, terminations and connections Pre-installed cable entry points organize trunk and interconnect cable, and allow it to enter and exit the fiber drawer effortlessly Silk-screened dedicated labeling areas provide an easy identification system for individual fiber channels This pre-loaded, ready to install fiber optic system serves as an enclosure and/or patching location for a variety of applications. Its innovative design facilitates transitions between backbone cabling and distribution switching in data centers or telecommunications closets.
Description
What's special about this fiber termination solution? Pre-configured solution for fiber optic terminations makes cabling installation fast and simple Slide-out drawer extends over 11.5" (300 mm) for easy maintenance to splices, terminations and connections Pre-installed cable entry points organize trunk and interconnect cable, and allow it to enter and exit the fiber drawer effortlessly Silk-screened dedicated labeling areas provide an easy identification system for individual fiber channels This pre-loaded, ready to install fiber optic system serves as an enclosure and/or patching location for a variety of applications. Its innovative design facilitates transitions between backbone cabling and distribution switching in data centers or telecommunications closets.

Suppliers

Company
Product
Description
Supplier Links
Panduit® Opticom® Pre-Loaded Fiber Drawers - PAN-NKFD1W12BLDLC - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Panduit® Opticom® Pre-Loaded Fiber Drawers
PAN-NKFD1W12BLDLC
Panduit® Opticom® Pre-Loaded Fiber Drawers PAN-NKFD1W12BLDLC
What's special about this fiber termination solution? Pre-configured solution for fiber optic terminations makes cabling installation fast and simple Slide-out drawer extends over 11.5" (300 mm) for easy maintenance to splices, terminations and connections Pre-installed cable entry points organize trunk and interconnect cable, and allow it to enter and exit the fiber drawer effortlessly Silk-screened dedicated labeling areas provide an easy identification system for individual fiber channels This pre-loaded, ready to install fiber optic system serves as an enclosure and/or patching location for a variety of applications. Its innovative design facilitates transitions between backbone cabling and distribution switching in data centers or telecommunications closets.

What's special about this fiber termination solution?

  • Pre-configured solution for fiber optic terminations makes cabling installation fast and simple
  • Slide-out drawer extends over 11.5" (300 mm) for easy maintenance to splices, terminations and connections
  • Pre-installed cable entry points organize trunk and interconnect cable, and allow it to enter and exit the fiber drawer effortlessly
  • Silk-screened dedicated labeling areas provide an easy identification system for individual fiber channels

This pre-loaded, ready to install fiber optic system serves as an enclosure and/or patching location for a variety of applications. Its innovative design facilitates transitions between backbone cabling and distribution switching in data centers or telecommunications closets.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Rack Enclosures
Product Number PAN-NKFD1W12BLDLC
Product Name Panduit® Opticom® Pre-Loaded Fiber Drawers
Unlock Full Specs
to access all available technical data

Similar Products

19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details
Racks - C3F197831CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Rack Height 45 U
Material Steel
View Details
2 suppliers
19
Specs
Rack Height 2 to 3 U
Material Aluminum
Features Knockouts (optional feature); Ventilated (optional feature); RoHS Compliant
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details