CableOrganizer.com, Inc. Panduit Polyester & Polyimide Component Labels PAN-C025X025-KBT

Description
What's special about these thermal transfer labels? Materials resist high temperatures, harsh solvents, oils, and chemicals Full range of sizes ensures correct label application Pressure sensitive acrylic adhesive keeps labels on equipment Labels are halogen-free and meet UL 969 requirements for your safety Polyester and Polyimide Component Labels are utilized to identify peripheral equipment such as electronics, panels, bins and more. PANDUIT® created the two different types to ensure that all environments are covered and labels are able to withstand temperatures from -40°F to 302°F (in the case of the Polyester) and -40° to 350°F with the Polyimide. Labels come in the color white to provide clear visibility in hard-to-see areas, and in addition to temperature resistance, they are also resistant to harsh solvents, oils, and chemicals, without the use of over-lamination; an assurance that these labels will perform magnificently under pressure.
Description
What's special about these thermal transfer labels? Materials resist high temperatures, harsh solvents, oils, and chemicals Full range of sizes ensures correct label application Pressure sensitive acrylic adhesive keeps labels on equipment Labels are halogen-free and meet UL 969 requirements for your safety Polyester and Polyimide Component Labels are utilized to identify peripheral equipment such as electronics, panels, bins and more. PANDUIT® created the two different types to ensure that all environments are covered and labels are able to withstand temperatures from -40°F to 302°F (in the case of the Polyester) and -40° to 350°F with the Polyimide. Labels come in the color white to provide clear visibility in hard-to-see areas, and in addition to temperature resistance, they are also resistant to harsh solvents, oils, and chemicals, without the use of over-lamination; an assurance that these labels will perform magnificently under pressure.

Suppliers

Company
Product
Description
Supplier Links
Panduit Polyester & Polyimide Component Labels - PAN-C025X025-KBT - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Panduit Polyester & Polyimide Component Labels
PAN-C025X025-KBT
Panduit Polyester & Polyimide Component Labels PAN-C025X025-KBT
What's special about these thermal transfer labels? Materials resist high temperatures, harsh solvents, oils, and chemicals Full range of sizes ensures correct label application Pressure sensitive acrylic adhesive keeps labels on equipment Labels are halogen-free and meet UL 969 requirements for your safety Polyester and Polyimide Component Labels are utilized to identify peripheral equipment such as electronics, panels, bins and more. PANDUIT® created the two different types to ensure that all environments are covered and labels are able to withstand temperatures from -40°F to 302°F (in the case of the Polyester) and -40° to 350°F with the Polyimide. Labels come in the color white to provide clear visibility in hard-to-see areas, and in addition to temperature resistance, they are also resistant to harsh solvents, oils, and chemicals, without the use of over-lamination; an assurance that these labels will perform magnificently under pressure.

What's special about these thermal transfer labels?

  • Materials resist high temperatures, harsh solvents, oils, and chemicals
  • Full range of sizes ensures correct label application
  • Pressure sensitive acrylic adhesive keeps labels on equipment
  • Labels are halogen-free and meet UL 969 requirements for your safety
  • Polyester and Polyimide Component Labels are utilized to identify peripheral equipment such as electronics, panels, bins and more. PANDUIT® created the two different types to ensure that all environments are covered and labels are able to withstand temperatures from -40°F to 302°F (in the case of the Polyester) and -40° to 350°F with the Polyimide. Labels come in the color white to provide clear visibility in hard-to-see areas, and in addition to temperature resistance, they are also resistant to harsh solvents, oils, and chemicals, without the use of over-lamination; an assurance that these labels will perform magnificently under pressure.
Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Wire Markers and Cable Markers
Product Number PAN-C025X025-KBT
Product Name Panduit Polyester & Polyimide Component Labels
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details