CableOrganizer.com, Inc. OPT-X® 1000 Rackmount Enclosures - Leviton LE-5P330-0AB

Description
What's special about these fiber optic enclosures? Enclosures are available with or without adapters in them Three single-piece bulkhead options to choose from: SC, ST, or an empty bulkhead for any three OPT-X Adapter plates (sold separately) Completely top removable with tilt-up, removable front door to provide unobstructed access to the enclosure interior Dual Fiber Management Rings are adjustable and removable, to help accommodate large quantities of slack storage at the rear of the tray UL Rated 94V-0 self-extinguishing plastic Leviton OPT-X® 1000 1 RU Fiber Optic Enclosures can be utilized for any 19” rack mount fiber applications that require the patching, cross-connect and/or splicing of up to 24 single-mode or multi-mode fibers. They are ideal for installations where space is limited. The 1 RU enclosures feature front and rear tilt up lids for unobstructed access to adapter and mounting plates. Made of 18 gauge steel, the OPT-X® low profile rack mount enclosure meets or exceeds all applicable standards: TIA/EIA-568-B, -606, and –607. They are UL listed and CSA certified.
Description
What's special about these fiber optic enclosures? Enclosures are available with or without adapters in them Three single-piece bulkhead options to choose from: SC, ST, or an empty bulkhead for any three OPT-X Adapter plates (sold separately) Completely top removable with tilt-up, removable front door to provide unobstructed access to the enclosure interior Dual Fiber Management Rings are adjustable and removable, to help accommodate large quantities of slack storage at the rear of the tray UL Rated 94V-0 self-extinguishing plastic Leviton OPT-X® 1000 1 RU Fiber Optic Enclosures can be utilized for any 19” rack mount fiber applications that require the patching, cross-connect and/or splicing of up to 24 single-mode or multi-mode fibers. They are ideal for installations where space is limited. The 1 RU enclosures feature front and rear tilt up lids for unobstructed access to adapter and mounting plates. Made of 18 gauge steel, the OPT-X® low profile rack mount enclosure meets or exceeds all applicable standards: TIA/EIA-568-B, -606, and –607. They are UL listed and CSA certified.

Suppliers

Company
Product
Description
Supplier Links
OPT-X® 1000 Rackmount Enclosures - Leviton - LE-5P330-0AB - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
OPT-X® 1000 Rackmount Enclosures - Leviton
LE-5P330-0AB
OPT-X® 1000 Rackmount Enclosures - Leviton LE-5P330-0AB
What's special about these fiber optic enclosures? Enclosures are available with or without adapters in them Three single-piece bulkhead options to choose from: SC, ST, or an empty bulkhead for any three OPT-X Adapter plates (sold separately) Completely top removable with tilt-up, removable front door to provide unobstructed access to the enclosure interior Dual Fiber Management Rings are adjustable and removable, to help accommodate large quantities of slack storage at the rear of the tray UL Rated 94V-0 self-extinguishing plastic Leviton OPT-X® 1000 1 RU Fiber Optic Enclosures can be utilized for any 19” rack mount fiber applications that require the patching, cross-connect and/or splicing of up to 24 single-mode or multi-mode fibers. They are ideal for installations where space is limited. The 1 RU enclosures feature front and rear tilt up lids for unobstructed access to adapter and mounting plates. Made of 18 gauge steel, the OPT-X® low profile rack mount enclosure meets or exceeds all applicable standards: TIA/EIA-568-B, -606, and –607. They are UL listed and CSA certified.

What's special about these fiber optic enclosures?

  • Enclosures are available with or without adapters in them
  • Three single-piece bulkhead options to choose from: SC, ST, or an empty bulkhead for any three OPT-X Adapter plates (sold separately)
  • Completely top removable with tilt-up, removable front door to provide unobstructed access to the enclosure interior
  • Dual Fiber Management Rings are adjustable and removable, to help accommodate large quantities of slack storage at the rear of the tray
  • UL Rated 94V-0 self-extinguishing plastic

Leviton OPT-X® 1000 1 RU Fiber Optic Enclosures can be utilized for any 19” rack mount fiber applications that require the patching, cross-connect and/or splicing of up to 24 single-mode or multi-mode fibers. They are ideal for installations where space is limited. The 1 RU enclosures feature front and rear tilt up lids for unobstructed access to adapter and mounting plates. Made of 18 gauge steel, the OPT-X® low profile rack mount enclosure meets or exceeds all applicable standards: TIA/EIA-568-B, -606, and –607. They are UL listed and CSA certified.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Rack Enclosures
Product Number LE-5P330-0AB
Product Name OPT-X® 1000 Rackmount Enclosures - Leviton
Unlock Full Specs
to access all available technical data

Similar Products

19” Rack Mount Enclosure With Detachable Panels - AUPR Series - Takachi Electronics Enclosure Co., Ltd.
Specs
19" Rack 19" Rack Components
Material Aluminum
View Details
Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
NEMA Rating Type 1 (optional feature); Type 3 (optional feature); Type 3R (optional feature); Type 3S (optional feature); Type 4 (optional feature); Type 4X (optional feature); Type 6 (optional feature); Type 6P (optional feature); Type 12 (optional feature); Type 13 (optional feature)
Mounting Type Free Standing (optional feature); Open Frame Rack (optional feature); Wall Mount (optional feature)
View Details
19
Specs
Rack Height 1 to 6 U
Material Aluminum
Features Knockouts (optional feature); Ventilated; RoHS Compliant
View Details