CableOrganizer.com, Inc. Tape Measure Magnetic Tip Power Return KT-916-25RE

Description
What's special about this tape measure? Rare Earth magnetic tip sticks to iron and steel surfaces, so you don't need another person hold the tape end in place Non-slip rubber jacket gives you a firm grip on the case, and protects tape measure from fall impact Two-step lock button lets you slow blade retraction, or lock blade in position "True Zero" feature provides accurate inside and outside measuring First 11 inches are marked with bold black numbers for easy reading Created for fast and easy one-person measurements, the power-return tape family is an absolute must for any professional working with ferrous metal. These tapes have many features including a rare earth magnetic tip, an impact absorbing rubber jacket that protects the case and end hook, and long-lasting nylon coating that reduces the blade wear. Tape Measure - Magnetic Tip Power Return 25 Ft The Must-Have For Fast and Easy One-Person Measurements
Description
What's special about this tape measure? Rare Earth magnetic tip sticks to iron and steel surfaces, so you don't need another person hold the tape end in place Non-slip rubber jacket gives you a firm grip on the case, and protects tape measure from fall impact Two-step lock button lets you slow blade retraction, or lock blade in position "True Zero" feature provides accurate inside and outside measuring First 11 inches are marked with bold black numbers for easy reading Created for fast and easy one-person measurements, the power-return tape family is an absolute must for any professional working with ferrous metal. These tapes have many features including a rare earth magnetic tip, an impact absorbing rubber jacket that protects the case and end hook, and long-lasting nylon coating that reduces the blade wear. Tape Measure - Magnetic Tip Power Return 25 Ft The Must-Have For Fast and Easy One-Person Measurements

Suppliers

Company
Product
Description
Supplier Links
Tape Measure Magnetic Tip Power Return - KT-916-25RE - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Tape Measure Magnetic Tip Power Return
KT-916-25RE
Tape Measure Magnetic Tip Power Return KT-916-25RE
What's special about this tape measure? Rare Earth magnetic tip sticks to iron and steel surfaces, so you don't need another person hold the tape end in place Non-slip rubber jacket gives you a firm grip on the case, and protects tape measure from fall impact Two-step lock button lets you slow blade retraction, or lock blade in position "True Zero" feature provides accurate inside and outside measuring First 11 inches are marked with bold black numbers for easy reading Created for fast and easy one-person measurements, the power-return tape family is an absolute must for any professional working with ferrous metal. These tapes have many features including a rare earth magnetic tip, an impact absorbing rubber jacket that protects the case and end hook, and long-lasting nylon coating that reduces the blade wear. Tape Measure - Magnetic Tip Power Return 25 Ft The Must-Have For Fast and Easy One-Person Measurements

What's special about this tape measure?

  • Rare Earth magnetic tip sticks to iron and steel surfaces, so you don't need another person hold the tape end in place
  • Non-slip rubber jacket gives you a firm grip on the case, and protects tape measure from fall impact
  • Two-step lock button lets you slow blade retraction, or lock blade in position
  • "True Zero" feature provides accurate inside and outside measuring
  • First 11 inches are marked with bold black numbers for easy reading

Created for fast and easy one-person measurements, the power-return tape family is an absolute must for any professional working with ferrous metal. These tapes have many features including a rare earth magnetic tip, an impact absorbing rubber jacket that protects the case and end hook, and long-lasting nylon coating that reduces the blade wear.

Tape Measure - Magnetic Tip Power Return 25 Ft

The Must-Have For Fast and Easy One-Person Measurements

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Rules and Length Gauges
Product Number KT-916-25RE
Product Name Tape Measure Magnetic Tip Power Return
Unlock Full Specs
to access all available technical data

Similar Products

Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
Rulers - 1218213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 1.26 inch (32 mm)
Materials of Construction Steel; Steel
View Details
100mm Scale - 12409 - Assembly Tool Specialists, Inc.
Assembly Tool Specialists, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Length 3.94 inch (100 mm)
Reading Method / Display Graduated scale
View Details