CableOrganizer.com, Inc. Chainflex® CF9 TPE Control Cables IGU-CF9-02-02

Description
What's special about these copper conductor cables? Premium quality, multi-conductor cables designed specially for withstanding the constant abuse, friction, and tension associated with moving Energy Chain® or cable/hose carrier systems Conductors are made with highly flexible, very fine bare copper stranding, which provides excellent strength and performance for maximum mechanical load requirements The accelerated breakdown and deterioration of machine cables due to abrasion, UV, oils or high tensile stress is becoming a constant nightmare amongst installers and machine operators. IGUS®, a world leader in Energy Chain® and cable/hose carrier systems has developed a rugged line of cable that is especially designed to handle the everyday stress of automated machinery and equipment. More
Description
What's special about these copper conductor cables? Premium quality, multi-conductor cables designed specially for withstanding the constant abuse, friction, and tension associated with moving Energy Chain® or cable/hose carrier systems Conductors are made with highly flexible, very fine bare copper stranding, which provides excellent strength and performance for maximum mechanical load requirements The accelerated breakdown and deterioration of machine cables due to abrasion, UV, oils or high tensile stress is becoming a constant nightmare amongst installers and machine operators. IGUS®, a world leader in Energy Chain® and cable/hose carrier systems has developed a rugged line of cable that is especially designed to handle the everyday stress of automated machinery and equipment. More

Suppliers

Company
Product
Description
Supplier Links
Chainflex® CF9 TPE Control Cables - IGU-CF9-02-02 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
Chainflex® CF9 TPE Control Cables
IGU-CF9-02-02
Chainflex® CF9 TPE Control Cables IGU-CF9-02-02
What's special about these copper conductor cables? Premium quality, multi-conductor cables designed specially for withstanding the constant abuse, friction, and tension associated with moving Energy Chain® or cable/hose carrier systems Conductors are made with highly flexible, very fine bare copper stranding, which provides excellent strength and performance for maximum mechanical load requirements The accelerated breakdown and deterioration of machine cables due to abrasion, UV, oils or high tensile stress is becoming a constant nightmare amongst installers and machine operators. IGUS®, a world leader in Energy Chain® and cable/hose carrier systems has developed a rugged line of cable that is especially designed to handle the everyday stress of automated machinery and equipment. More

What's special about these copper conductor cables?

  • Premium quality, multi-conductor cables designed specially for withstanding the constant abuse, friction, and tension associated with moving Energy Chain® or cable/hose carrier systems
  • Conductors are made with highly flexible, very fine bare copper stranding, which provides excellent strength and performance for maximum mechanical load requirements

The accelerated breakdown and deterioration of machine cables due to abrasion, UV, oils or high tensile stress is becoming a constant nightmare amongst installers and machine operators. IGUS®, a world leader in Energy Chain® and cable/hose carrier systems has developed a rugged line of cable that is especially designed to handle the everyday stress of automated machinery and equipment. More

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category Control and Instrumentation Cables
Product Number IGU-CF9-02-02
Product Name Chainflex® CF9 TPE Control Cables
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-1.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Cables and Wires acc. to UN/ ECE R118, SABIX® R 600 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details