CableOrganizer.com, Inc. DASCO - Secure Laptop/Notebook Storage Cabinets DDP-050-00769

Description
What's special about these fully-powered cabinets? All-steel construction with a lockable tambour door provides a secure location to store your laptop computers Optional fan keeps air circulating, and features an automatic on/off switch that's activated by the opening/closing of the secured door Powered laptop drawers are equipped with built-in AC adapters to charge your electronic devices while they're being stored The secured design of this Laptop/Notebook Storage Enclosure allows IT engineers and technicians to safely secure their notebook computers while simultaneously charging the computer's batteries. The cabinets can also be configured with network connections, so that your laptops can be operated right from their stored locations.
Description
What's special about these fully-powered cabinets? All-steel construction with a lockable tambour door provides a secure location to store your laptop computers Optional fan keeps air circulating, and features an automatic on/off switch that's activated by the opening/closing of the secured door Powered laptop drawers are equipped with built-in AC adapters to charge your electronic devices while they're being stored The secured design of this Laptop/Notebook Storage Enclosure allows IT engineers and technicians to safely secure their notebook computers while simultaneously charging the computer's batteries. The cabinets can also be configured with network connections, so that your laptops can be operated right from their stored locations.

Suppliers

Company
Product
Description
Supplier Links
DASCO - Secure Laptop/Notebook Storage Cabinets - DDP-050-00769 - CableOrganizer.com, Inc.
Fort Lauderdale, FL, USA
DASCO - Secure Laptop/Notebook Storage Cabinets
DDP-050-00769
DASCO - Secure Laptop/Notebook Storage Cabinets DDP-050-00769
What's special about these fully-powered cabinets? All-steel construction with a lockable tambour door provides a secure location to store your laptop computers Optional fan keeps air circulating, and features an automatic on/off switch that's activated by the opening/closing of the secured door Powered laptop drawers are equipped with built-in AC adapters to charge your electronic devices while they're being stored The secured design of this Laptop/Notebook Storage Enclosure allows IT engineers and technicians to safely secure their notebook computers while simultaneously charging the computer's batteries. The cabinets can also be configured with network connections, so that your laptops can be operated right from their stored locations.

What's special about these fully-powered cabinets?

  • All-steel construction with a lockable tambour door provides a secure location to store your laptop computers
  • Optional fan keeps air circulating, and features an automatic on/off switch that's activated by the opening/closing of the secured door
  • Powered laptop drawers are equipped with built-in AC adapters to charge your electronic devices while they're being stored

The secured design of this Laptop/Notebook Storage Enclosure allows IT engineers and technicians to safely secure their notebook computers while simultaneously charging the computer's batteries. The cabinets can also be configured with network connections, so that your laptops can be operated right from their stored locations.

Supplier's Site

Technical Specifications

  CableOrganizer.com, Inc.
Product Category PC Enclosures
Product Number DDP-050-00769
Product Name DASCO - Secure Laptop/Notebook Storage Cabinets
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Heat Sink Aluminium Emc Shielded Enclosure - EXHFE Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.29 to 5.07 inch (32.8 to 129 mm)
Width 3.17 to 11.32 inch (80.6 to 288 mm)
View Details
PC enclosure system - PC 5366.450 - Rittal North America LLC
Rittal North America LLC
Specs
Material Steel; Housing, door, rear door, mounting compartment, supports: carbon steel
Features Carrying Handle
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Challenger Cabinets -  - Equipto Electronics Corporation
Equipto Electronics Corporation
Specs
Shape Rectangular; Slanted
Length 22.75 to 78.75 inch (578 to 2000 mm)
Width 19 to 24 inch (483 to 610 mm)
View Details
Free-Standing Workstation Electronic Enclosure - FSE-070-4X - EIC Solutions, Inc.
Specs
Length 70 inch (1778 mm)
Width 25 inch (635 mm)
Depth 26 inch (660 mm)
View Details