Cablecraft Motion Controls TSMX Series TSMX12

Description
Suitable for many heavy load, high precision motion control applications, the Tuthill TSMX/TSFX Series brings an upgrade of heavy duty performance to a precision 3-piece metal to metal rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece designs). The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. The body and raceway are machined from heat treated alloy steel and are zinc plated for extended corrosion resistance. Its clear chromate finish is suited for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal surfaces. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.
Description
Suitable for many heavy load, high precision motion control applications, the Tuthill TSMX/TSFX Series brings an upgrade of heavy duty performance to a precision 3-piece metal to metal rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece designs). The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. The body and raceway are machined from heat treated alloy steel and are zinc plated for extended corrosion resistance. Its clear chromate finish is suited for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal surfaces. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.

Suppliers

Company
Product
Description
Supplier Links
TSMX Series - TSMX12 - Cablecraft Motion Controls
New Haven, IN, USA
TSMX Series
TSMX12
TSMX Series TSMX12
Suitable for many heavy load, high precision motion control applications, the Tuthill TSMX/TSFX Series brings an upgrade of heavy duty performance to a precision 3-piece metal to metal rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece designs). The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. The body and raceway are machined from heat treated alloy steel and are zinc plated for extended corrosion resistance. Its clear chromate finish is suited for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal surfaces. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.

Suitable for many heavy load, high precision motion control applications, the Tuthill TSMX/TSFX Series brings an upgrade of heavy duty performance to a precision 3-piece metal to metal rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece designs). The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. The body and raceway are machined from heat treated alloy steel and are zinc plated for extended corrosion resistance. Its clear chromate finish is suited for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal surfaces. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number TSMX12
Product Name TSMX Series
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.8750 inch (22.22 mm)
Housing Diameter 1.75 inch (44.45 mm)
Overall Length 3.75 inch (95.25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35731 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/4-10
View Details
Female Plastic Rod End Bearing, 12mm Bore, M12 Thread Size. Material: Hexagonal Body stem - Thermoplastic, Ball- L280® Polymer. - S62GFRM1216R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.4724 inch (12 mm)
Housing Diameter 1.34 inch (34 mm)
View Details
Rod End - SQD - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Housing Diameter 0.6299 to 1.5 inch (16 to 38 mm)
Overall Length 1.08 to 3 inch (27.5 to 76.3 mm)
View Details