Cablecraft Motion Controls TSFX-T Series TSFX10T

Description
Suitable for many heavy load, high precision motion control applications,the Tuthill TSMX-T/TSFX-T Series brings an upgrade of heavy duty performance to a Teflon* lined, 3-piece precision rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece designs). The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. The body is produced from heat treated alloy steel. The raceway is machined from low carbon steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface reducing maintenance and increasing rod end life. Body and raceway materials are zinc plated for extended corrosion resistance with a clear chromate finish for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal surfaces. Studded and right or left-handed thread versions are available. The TSMX-T/TSFX-T Series is just one of many within our broad line of precision rod ends. For full product line detail, contact us for a comprehensive catalog or visit www.tuthill.com and download individual product data sheets and other product information.
Description
Suitable for many heavy load, high precision motion control applications,the Tuthill TSMX-T/TSFX-T Series brings an upgrade of heavy duty performance to a Teflon* lined, 3-piece precision rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece designs). The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. The body is produced from heat treated alloy steel. The raceway is machined from low carbon steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface reducing maintenance and increasing rod end life. Body and raceway materials are zinc plated for extended corrosion resistance with a clear chromate finish for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal surfaces. Studded and right or left-handed thread versions are available. The TSMX-T/TSFX-T Series is just one of many within our broad line of precision rod ends. For full product line detail, contact us for a comprehensive catalog or visit www.tuthill.com and download individual product data sheets and other product information.

Suppliers

Company
Product
Description
Supplier Links
TSFX-T Series - TSFX10T - Cablecraft Motion Controls
New Haven, IN, USA
TSFX-T Series
TSFX10T
TSFX-T Series TSFX10T
Suitable for many heavy load, high precision motion control applications,the Tuthill TSMX-T/TSFX-T Series brings an upgrade of heavy duty performance to a Teflon* lined, 3-piece precision rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece designs). The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. The body is produced from heat treated alloy steel. The raceway is machined from low carbon steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface reducing maintenance and increasing rod end life. Body and raceway materials are zinc plated for extended corrosion resistance with a clear chromate finish for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal surfaces. Studded and right or left-handed thread versions are available. The TSMX-T/TSFX-T Series is just one of many within our broad line of precision rod ends. For full product line detail, contact us for a comprehensive catalog or visit www.tuthill.com and download individual product data sheets and other product information.

Suitable for many heavy load, high precision motion control applications,the Tuthill TSMX-T/TSFX-T Series brings an upgrade of heavy duty performance to a Teflon* lined, 3-piece precision rod end design (housing uses a heat treated alloy material instead of standard steels used in other 2- and 3-piece designs). The ball is produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. The body is produced from heat treated alloy steel. The raceway is machined from low carbon steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface reducing maintenance and increasing rod end life. Body and raceway materials are zinc plated for extended corrosion resistance with a clear chromate finish for high visibility exposed surfaces requiring "aesthetically pleasing" bright metal surfaces. Studded and right or left-handed thread versions are available. The TSMX-T/TSFX-T Series is just one of many within our broad line of precision rod ends. For full product line detail, contact us for a comprehensive catalog or visit www.tuthill.com and download individual product data sheets and other product information.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number TSFX10T
Product Name TSFX-T Series
Design Units Inch
Bore Diameter 0.6250 inch (15.87 mm)
Length Through Bore 0.7500 inch (19.05 mm)
Housing Diameter 1.5 inch (38.1 mm)
Overall Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35305 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 3/8-16
View Details
Male Plastic Rod End Bearing, 18mm Bore, M18 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM1823L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.7087 inch (18 mm)
Housing Diameter 1.81 inch (46 mm)
View Details
Rod End - GIHN-K..LO - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.4724 to 4.92 inch (12 to 125 mm)
Length Through Bore 0.4724 to 4.92 inch (12 to 125 mm)
View Details