Cablecraft Motion Controls SSPM Series SSPM7

Description
Suitable for most industrial/mechanica l motion transfer applications. This stainless steel version of Tuthill's most popular rod end series, the SSPM/SSPF Series offers an injection-molded, reinforced nylon race design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties adding to its overall versatility. Ball, body and stud materials are produced from stainless steel for extended corrosion resistance. Suited for applications requiring corrosion resistance, low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.
Description
Suitable for most industrial/mechanica l motion transfer applications. This stainless steel version of Tuthill's most popular rod end series, the SSPM/SSPF Series offers an injection-molded, reinforced nylon race design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties adding to its overall versatility. Ball, body and stud materials are produced from stainless steel for extended corrosion resistance. Suited for applications requiring corrosion resistance, low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
SSPM Series
SSPM7
SSPM Series SSPM7
Suitable for most industrial/mechanica l motion transfer applications. This stainless steel version of Tuthill's most popular rod end series, the SSPM/SSPF Series offers an injection-molded, reinforced nylon race design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties adding to its overall versatility. Ball, body and stud materials are produced from stainless steel for extended corrosion resistance. Suited for applications requiring corrosion resistance, low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.

Suitable for most industrial/mechanical motion transfer applications. This stainless steel version of Tuthill's most popular rod end series, the SSPM/SSPF Series offers an injection-molded, reinforced nylon race design. It delivers low maintenance, self-lubricating characteristics, as well as moisture-resistance properties adding to its overall versatility. Ball, body and stud materials are produced from stainless steel for extended corrosion resistance. Suited for applications requiring corrosion resistance, low friction, low moisture absorption, high wear resistance and/or wide operating temperature ranges. Studded and right or left-handed thread versions are available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number SSPM7
Product Name SSPM Series
Features Self-lubricating
Design Units Inch
Bore Diameter 0.4375 inch (11.11 mm)
Length Through Bore 0.5620 inch (14.27 mm)
Housing Diameter 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35308 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/2-13
View Details
Female Plastic Rod End Bearing, 22mm Bore, M22 x 1.5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM2228R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.8661 inch (22 mm)
Housing Diameter 2.2 inch (56 mm)
View Details
Rod End - SA..E(S),SA..ES 2RS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.2362 to 3.15 inch (6 to 80 mm)
Length Through Bore 0.2362 to 2.17 inch (6 to 55 mm)
View Details