Cablecraft Motion Controls SSHM-T Series SSHM6T

Description
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity for radial static loading resistance. It delivers the ultimate in corrosion resistance benefits, while combining self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.
Description
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity for radial static loading resistance. It delivers the ultimate in corrosion resistance benefits, while combining self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.

Suppliers

Company
Product
Description
Supplier Links
SSHM-T Series - SSHM6T - Cablecraft Motion Controls
New Haven, IN, USA
SSHM-T Series
SSHM6T
SSHM-T Series SSHM6T
Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity for radial static loading resistance. It delivers the ultimate in corrosion resistance benefits, while combining self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.

Suitable for many high precision motion control applications within high corrosion and/or "clean room or food grade" environments. The Tuthill SSHM-T Series offers a stainless steel throughout, PTFE lined steel race rod end design — but in a heavy duty step shank design to increase capacity for radial static loading resistance. It delivers the ultimate in corrosion resistance benefits, while combining self-lubricating low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated, high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or lefthanded thread versions are available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number SSHM6T
Product Name SSHM-T Series
Design Units Inch
Bore Diameter 0.3750 inch (9.52 mm)
Length Through Bore 0.5000 inch (12.7 mm)
Housing Diameter 1.02 inch (26.03 mm)
Overall Length 2.45 inch (62.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35729 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 5/8-11
View Details
Female Plastic Rod End Bearing, 5mm Bore, M5 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GFRM0508R - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.1969 inch (5 mm)
Housing Diameter 0.7087 inch (18 mm)
View Details
Rod End - SAZJ,SAZJ..S - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.1900 to 0.7500 inch (4.83 to 19.05 mm)
Length Through Bore 0.3118 to 0.8752 inch (7.92 to 22.23 mm)
View Details