Cablecraft Motion Controls SSAF-T Series SSAF12T

Description
Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits, combining self-lubricating and low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated,high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or left-handed thread versions are available.
Description
Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits, combining self-lubricating and low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated,high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or left-handed thread versions are available.

Suppliers

Company
Product
Description
Supplier Links
SSAF-T Series - SSAF12T - Cablecraft Motion Controls
New Haven, IN, USA
SSAF-T Series
SSAF12T
SSAF-T Series SSAF12T
Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits, combining self-lubricating and low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated,high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or left-handed thread versions are available.

Suitable for many high precision motion control applications with high corrosion and/or "clean room or food grade" environments. The Tuthill SSAM-T/SSAF-T Series offers a stainless steel throughout, PTFE lined steel race rod end design. It delivers the ultimate in corrosion resistance benefits, combining self-lubricating and low maintenance features needed in environmentally challenging applications. The ball is produced from heat treated 440c stainless steel. Body and raceway components are produced from heat treated,high strength (17-4) stainless steel. Permanently bonded PTFE liner minimizes wear within the body's inner bearing surface, reducing maintenance and increasing rod end life. Right or left-handed thread versions are available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number SSAF12T
Product Name SSAF-T Series
Design Units Inch
Bore Diameter 0.7500 inch (19.05 mm)
Length Through Bore 0.8750 inch (22.22 mm)
Housing Diameter 1.77 inch (45.08 mm)
Overall Length 3.76 inch (95.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod Ends - 1844533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore Diameter 0.1181 inch (3 mm)
Overall Length 1.06 inch (27 mm)
View Details
Rod Ends - 35307 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/2-13
View Details
0.25
Specs
Design Units Inch
Bore Diameter 0.2500 inch (6.35 mm)
Housing Diameter 0.7500 inch (19.05 mm)
View Details
Rod End - GF..LO - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.7874 to 4.33 inch (20 to 110 mm)
Length Through Bore 0.7874 to 4.33 inch (20 to 110 mm)
View Details