Cablecraft Motion Controls DBM Series DBM5

Description
Suitable for many high precision/mechanical motion transfer applications, the Tuthill DBM/DBF Series offers a four-piece, bronze race design in metric thread sizing. Its oil impregnated bronze raceway delivers precise and extremely low friction performance, leading to longer wear life, higher temperature performance and lower maintenance costs. Ball materials are produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. Body materials are produced from economical low carbon steel and are zinc plated for extended corrosion resistance. Its clear chromate treatment is suited for high visibility exposed surfaces requiring aesthetically pleasing bright metal finishes. It can be used in a wide operating temperature range. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.
Description
Suitable for many high precision/mechanical motion transfer applications, the Tuthill DBM/DBF Series offers a four-piece, bronze race design in metric thread sizing. Its oil impregnated bronze raceway delivers precise and extremely low friction performance, leading to longer wear life, higher temperature performance and lower maintenance costs. Ball materials are produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. Body materials are produced from economical low carbon steel and are zinc plated for extended corrosion resistance. Its clear chromate treatment is suited for high visibility exposed surfaces requiring aesthetically pleasing bright metal finishes. It can be used in a wide operating temperature range. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.

Suppliers

Company
Product
Description
Supplier Links
New Haven, IN, USA
DBM Series
DBM5
DBM Series DBM5
Suitable for many high precision/mechanical motion transfer applications, the Tuthill DBM/DBF Series offers a four-piece, bronze race design in metric thread sizing. Its oil impregnated bronze raceway delivers precise and extremely low friction performance, leading to longer wear life, higher temperature performance and lower maintenance costs. Ball materials are produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. Body materials are produced from economical low carbon steel and are zinc plated for extended corrosion resistance. Its clear chromate treatment is suited for high visibility exposed surfaces requiring aesthetically pleasing bright metal finishes. It can be used in a wide operating temperature range. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.

Suitable for many high precision/mechanical motion transfer applications, the Tuthill DBM/DBF Series offers a four-piece, bronze race design in metric thread sizing. Its oil impregnated bronze raceway delivers precise and extremely low friction performance, leading to longer wear life, higher temperature performance and lower maintenance costs. Ball materials are produced from bearing quality steel that is thru hardened and finish ground, adding to its precision fit and increased wear performance. Body materials are produced from economical low carbon steel and are zinc plated for extended corrosion resistance. Its clear chromate treatment is suited for high visibility exposed surfaces requiring aesthetically pleasing bright metal finishes. It can be used in a wide operating temperature range. Studded and right or left-handed thread versions are available. Grease fittings are optionally available.

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Rod End Bearings
Product Number DBM5
Product Name DBM Series
Design Units Metric
Bore Diameter 0.1969 inch (5 mm)
Length Through Bore 0.3150 inch (8 mm)
Housing Diameter 0.7087 inch (18 mm)
Overall Length 1.65 inch (42 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rod End - REJ - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Features Self-lubricating
Design Units Metric
Bore Diameter 0.2362 to 0.5512 inch (6 to 14 mm)
View Details
Rod Ends - 35723 - Jergens, Inc.
Jergens, Inc.
Specs
Design Units Inch
Thread Details 1/4-20
View Details
Male Plastic Rod End Bearing, 25mm Bore, M24 x 2.0 Thread Size. Material: Body- Thermoplastic, Ball- L280® Polymer. - S62GMRM2531L - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Design Units Metric
Bore Diameter 0.9843 inch (25 mm)
Housing Diameter 2.36 inch (60 mm)
View Details
Rod End - SA..BK - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Design Units Metric
Bore Diameter 0.1969 to 1.18 inch (5 to 30 mm)
Length Through Bore 0.3150 to 1.46 inch (8 to 37 mm)
View Details