Cablecraft Motion Controls Compression Springs (for brake cables) 175-923-006

Description
Compression spring for brake cables
Description
Compression spring for brake cables

Suppliers

Company
Product
Description
Supplier Links
Compression Springs (for brake cables) - 175-923-006 - Cablecraft Motion Controls
New Haven, IN, USA
Compression Springs (for brake cables)
175-923-006
Compression Springs (for brake cables) 175-923-006
Compression spring for brake cables

Compression spring for brake cables

Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Compression Springs
Product Number 175-923-006
Product Name Compression Springs (for brake cables)
End Configuration Ground ends
Coil Shape Straight
Spring Pitch Constant Pitch
Base Unit System English Design
Outer Diameter 0.4370 inch (11.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.24
Specs
Material Stainless Steel
Coil Shape Straight
Base Unit System English Design
View Details
Wave Springs - MWR-14 D - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.3543 inch (9 mm)
View Details
Wave Spring - C021-M6-S17 - Smalley
Specs
Material Stainless Steel
Coil Shape Straight
Spring Pitch Constant Pitch
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details