Cable & Supplies, Inc. LED High Bay Light- 135W CSIHB04135

Description
LED High Bay is the ideal light source for energy-efficient with low maintenance.
Datasheet
Description
LED High Bay is the ideal light source for energy-efficient with low maintenance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED High Bay Light- 135W - CSIHB04135 - Cable & Supplies, Inc.
Stafford, TX, United States
LED High Bay Light- 135W
CSIHB04135
LED High Bay Light- 135W CSIHB04135
LED High Bay is the ideal light source for energy-efficient with low maintenance.

LED High Bay is the ideal light source for energy-efficient with low maintenance.

Supplier's Site Datasheet

Technical Specifications

  Cable & Supplies, Inc.
Product Category Lighting Fixtures
Product Number CSIHB04135
Product Name LED High Bay Light- 135W
Application Commercial; Industrial; Residential; Outdoor; Security
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details